EN
  • EN
  • DE

VT6656G

Part No VT6656G
Manufacturer Via
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Via
Win Source Part Number 400350-VT6656G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VT6656G CAD Model

Description

The VIA VT6656G is a highly integrated 802.11 b/g/n wireless LAN controller. It's designed to offer a cost-effective and low-power solution for adding Wi-Fi connectivity to a variety of devices. This chip supports a wide range of security protocols and features, making it suitable for both home and office environments.

Applications

  • Laptops and Notebooks: Provides wireless internet connectivity.
  • Desktop PCs: Enables wireless network access.
  • Gaming Consoles: Integrates wireless capabilities for online gaming and content streaming.
  • Set-Top Boxes: Offers wireless connection for streaming media services.
  • Embedded Systems: Integrates wireless connectivity into various embedded devices.

Features

  • IEEE 802.11 b/g/n Compliant: Supports standard Wi-Fi protocols for broad compatibility.
  • Integrated MAC/Baseband Processor: Streamlines wireless communication processes.
  • Advanced Security: Supports WEP, WPA, and WPA2 encryption for secure network connections.
  • Low Power Consumption: Designed for energy efficiency, extending battery life in portable devices.
  • Multiple Host Interface Options: Offers flexibility in system integration.
  • Supports Ad-Hoc and Infrastructure Modes: Allows for both direct device-to-device and network-based wireless connections.

Benefits

  • Enhanced Wireless Connectivity: Provides reliable and high-speed Wi-Fi performance.
  • Cost-Effective Solution: Offers a balance of performance and affordability.
  • Easy Integration: Simplifies the process of adding Wi-Fi to various devices.
  • Improved Security: Protects wireless communications from unauthorized access.
  • Extended Battery Life: Minimizes power consumption in portable applications.

Additional Details

The VT6656G typically operates in the 2.4 GHz frequency band. It supports data rates up to 72.2 Mbps in 802.11n mode. It is generally used with an external RF front-end. The chip also incorporates power management features to further reduce energy consumption. The VIA VT6656G is commonly found in older generation laptops and embedded systems requiring wireless capabilities.

You May Also Be Interested in

Qualcomm
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $58.6105
ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
Lowest to $32.5000
Toshiba Semiconductor and Storage
Lowest to $0.1178
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $8.9258
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess