EN
  • EN
  • DE

VT6311SG

Part No VT6311SG
Manufacturer Via
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Via
Win Source Part Number 400323-VT6311SG
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VT6311SG CAD Model

Description

The VIA VT6311SG is a highly integrated PCI Express (PCIe) to IEEE 1394a-2000 host controller, designed to provide high-speed connectivity for desktop and embedded systems. It enables the connection of various 1394a-compliant devices such as digital camcorders, external hard drives, and audio interfaces. Featuring a single-chip design, the VT6311SG offers a cost-effective and efficient solution for adding FireWire ports to a system.

Applications:

  • Adding IEEE 1394a ports to desktop computers for connecting digital video cameras and other multimedia devices.
  • Integrating into embedded systems requiring high-speed data transfer capabilities.
  • Connecting external storage devices for fast backup and data access.
  • Supporting audio interfaces for professional audio recording and production.

Features:

  • PCI Express x1 interface for compatibility with modern motherboards.
  • Two external IEEE 1394a-2000 ports.
  • Supports data transfer rates of 100/200/400 Mbps.
  • Compliant with the Open Host Controller Interface (OHCI) specification.
  • Supports hot-plugging and hot-swapping of devices.
  • Integrated PHY (Physical Layer) for streamlined design.
  • Low power consumption for energy-efficient operation.

Benefits:

  • Provides high-speed data transfer for demanding multimedia applications.
  • Offers a simple and cost-effective solution for adding FireWire ports to a system.
  • Ensures compatibility with a wide range of IEEE 1394a-compliant devices.
  • Allows for easy device connection and disconnection without system restart due to hot-plugging and hot-swapping support.
  • Reduces overall system power consumption with its energy-efficient design.

Additional Details:

The VT6311SG is designed for ease of integration and offers a stable, reliable solution for FireWire connectivity. Its OHCI compliance ensures seamless driver support across various operating systems. The integrated PHY simplifies the design process and reduces the need for external components. The VT6311SG is commonly used in applications where high-speed data transfer and real-time performance are critical, such as video editing, audio production, and data acquisition.

You May Also Be Interested in

Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
Protek Devices
Need more? Email Us
Atmel
Lowest to $1.6320
Toshiba Semiconductor and Storage
Lowest to $58.6105
Atmel
Need more? Email Us
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.1178
Protek Devices
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess