EN
  • EN
  • DE

VT6105M

Part No VT6105M
Manufacturer Via
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Via
Win Source Part Number 400277-VT6105M
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VT6105M CAD Model

Description

The VIA VT6105M is a single-chip 10/100Mb Fast Ethernet MAC controller designed for high-performance and cost-effective networking solutions. It provides a seamless connection to Ethernet networks, enabling data transfer rates of up to 100Mbps. It is commonly used in embedded systems and network interface cards to provide ethernet connectivity.

Applications:

  • Network Interface Cards (NICs): Provides Ethernet connectivity for desktop computers and servers.
  • Embedded Systems: Integrates into embedded devices requiring network communication capabilities, such as industrial control systems and IoT devices.
  • Routers and Gateways: Used in low-cost routers and gateways to handle network traffic.
  • Print Servers: Enables network printing functionality for printers.

Features:

  • 10/100Mbps Ethernet Support: Complies with IEEE 802.3u standard for Fast Ethernet.
  • PCI Interface: Allows easy integration with a PCI bus.
  • Integrated PHY: Includes an integrated physical layer transceiver, reducing the need for external components.
  • Auto-Negotiation: Automatically detects and configures the optimal network speed (10Mbps or 100Mbps) and duplex mode (half or full).
  • Full-Duplex Operation: Supports full-duplex communication for increased network throughput.
  • LED Indicators: Provides LED outputs for link/activity status.

Benefits:

  • Cost-Effective Solution: Offers a budget-friendly solution for adding Ethernet connectivity to various devices.
  • Easy Integration: The PCI interface and integrated PHY simplify the design and manufacturing process.
  • High Performance: Supports data transfer rates of up to 100Mbps, ensuring smooth and reliable network communication.
  • Wide Compatibility: Compatible with various operating systems and network environments.
  • Reliable Operation: Designed for stable and reliable performance in diverse operating conditions.

Additional Details:

The VT6105M typically supports standard network protocols such as TCP/IP, UDP, and ICMP. It features power management capabilities to reduce energy consumption when the network is idle. The chip also incorporates diagnostic features to aid in troubleshooting network issues. The VT6105M also supports checksum offload, reducing the burden on the host processor.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Protek Devices
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $58.6105
Atmel
Need more? Email Us
Protek Devices
Lowest to $0.3269
Toshiba Semiconductor and Storage
Lowest to $0.3269
ON Semiconductor
Lowest to $3.3622
Atmel
Need more? Email Us
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5373 $58.8357
22+ $5.3638 $118.0036
34+ $5.1963 $176.6742
46+ $5.0289 $231.3294
60+ $4.8614 $291.6840
80+ $4.3578 $348.6240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,500 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess