EN
  • EN
  • DE

NCP1052B

Part No NCP1052B
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - ACDC Converters,Offline Switchers
Manufacturer ON Semiconductor
Win Source Part Number 332968-NCP1052B
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NCP1052B CAD Model

Description

The NCP1052B is a versatile and robust power management integrated circuit from ON Semiconductor, designed to deliver efficient and reliable performance for a wide range of applications. This monolithic high voltage regulator is specifically engineered to facilitate isolated and non-isolated "Flyback" power converters, making it a popular choice in the industry for power supply solutions.

Key Features

  • Integrated High Voltage Switch: The NCP1052B incorporates a high voltage MOSFET switch which simplifies the design process by reducing the number of external components required.
  • Wide Input Voltage Range: This device is capable of handling a broad input voltage range, providing flexibility in various applications and ensuring compatibility with different power sources.
  • Adjustable Output Voltage: Users can tailor the output voltage to meet their specific needs, making the NCP1052B a versatile choice for different power requirements.
  • Current Mode Control: The current mode control feature allows for excellent output voltage regulation, fast transient response, and ease of loop stabilization.
  • Over-Temperature Protection: With built-in over-temperature protection, the NCP1052B ensures safe operation by shutting down the circuit when excessive temperatures are detected.
  • Under-Voltage Lockout (UVLO): The UVLO feature prevents the device from operating at insufficient voltages, which could potentially cause harm or lead to inefficient performance.

Applications

The NCP1052B is ideally suited for a variety of applications that require efficient power conversion. Some of the common applications include:

  • AC-DC Adapters for Consumer Electronics
  • Standby and Auxiliary Power Supplies
  • Power Supplies for Networking Equipment
  • Industrial Power Systems
  • Smart Metering and IoT Devices

With its combination of features and protections, the NCP1052B from ON Semiconductor is a reliable and efficient solution for designers looking to improve their power supply designs. Its ease of use, coupled with ON Semiconductor's reputation for quality, makes it a go-to choice for engineers across various industries.

You May Also Be Interested in

STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
Lowest to $0.4204
Fairchild/ON Semiconductor
HIGHLY INTEGRATED GREEN-MODE PWM / Converter Offline Topology
Lowest to $1.2913
NXP / Nexperia
Converter Offline Flyback Topology 27kHz ~ 65kHz SC-74
Lowest to $1.5860
Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309
Fairchild/ON Semiconductor
IC OFFLINE SW FLBACK TO220F-6L
Lowest to $3.0901
Fairchild/ON Semiconductor
SECONDARY SIDE PWM CONTROLLER / Converter Offline Topology
Need more? Email Us
Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632
Fairchild/ON Semiconductor
FAN104 - HIGH-FREQUENCY PRIMARY-
Lowest to $4.5934
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.2691

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess