EN
  • EN
  • DE

VL800-Q8

Part No VL800-Q8
Manufacturer Via
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Via
Win Source Part Number 398206-VL800-Q8
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VL800-Q8 CAD Model

Description

The Via VL800-Q8 is a USB 3.0 host controller that provides a computer system with USB 3.0 connectivity. It allows the system to interface with multiple USB 3.0 devices, enabling high-speed data transfer rates.

Applications:

  • Desktop Motherboards
  • Laptop Computers
  • Add-in Cards
  • Embedded Systems
  • USB Hubs

Features:

  • USB 3.0 Compliant: Supports SuperSpeed USB data transfer rates up to 5Gbps.
  • Four Downstream Ports: Provides connectivity for up to four USB 3.0 devices.
  • PCI Express Interface: Connects to the host system via PCI Express, ensuring high bandwidth and low latency.
  • xHCI Compliant: Compliant with the eXtensible Host Controller Interface (xHCI) specification.
  • Backward Compatibility: Compatible with USB 2.0 and USB 1.1 devices.
  • Low Power Consumption: Designed for power efficiency.

Benefits:

  • High-Speed Data Transfer: Enables fast and efficient transfer of large files between a computer and USB 3.0 devices.
  • Increased Connectivity: Provides multiple USB 3.0 ports for connecting various peripherals.
  • Improved Performance: Enhanced data transfer rates compared to USB 2.0.
  • Easy Integration: Simplifies the addition of USB 3.0 functionality to a system.
  • Wide Compatibility: Works with a variety of USB devices.

The VL800-Q8 is typically packaged in a QFN (Quad Flat No-Leads) package. It's designed to meet the demands of modern computing environments, offering high performance and low power consumption. The xHCI compliance ensures compatibility with a wide range of operating systems and drivers. It is an essential component for systems requiring multiple high-speed USB connections.

You May Also Be Interested in

Atmel
Lowest to $32.5000
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
Atmel
Lowest to $1.9623
Protek Devices
Need more? Email Us
Protek Devices
Lowest to $0.3269
NXP / Nexperia
Need more? Email Us
Atmel
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess