EN
  • EN
  • DE

VL701-Q4

Part No VL701-Q4
Manufacturer Via
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Via
Win Source Part Number 398205-VL701-Q4
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VL701-Q4 CAD Model

Description

The Via VL701-Q4 is a USB 3.0 to SATA bridge controller designed to facilitate high-speed data transfer between a USB host and SATA storage devices. This controller is commonly used in external hard drive enclosures, docking stations, and other applications where connecting SATA drives to a USB interface is required.

Applications:

  • External Hard Drive Enclosures
  • USB Docking Stations
  • USB to SATA Adapters
  • Embedded Systems with USB Host and SATA Storage Needs
  • Portable Storage Devices

Features:

  • USB 3.0 Compliant: Supports SuperSpeed USB data transfer rates up to 5Gbps.
  • SATA Interface: Compatible with SATA I/II/III standards, supporting data transfer rates up to 6Gbps.
  • UASP (USB Attached SCSI Protocol) Support: Enables faster data transfer rates and improved performance compared to traditional USB BOT (Bulk-Only Transport) protocol.
  • Integrated USB Transceiver: Reduces BOM (Bill of Materials) cost and simplifies design.
  • Backward Compatibility: Compatible with USB 2.0 and USB 1.1 hosts.
  • Low Power Consumption: Optimized for power efficiency in portable applications.
  • Multiple Operating System Support: Compatible with Windows, macOS, and Linux.

Benefits:

  • High-Speed Data Transfer: Allows for fast and efficient transfer of large files between a computer and SATA storage devices.
  • Improved Performance: UASP support significantly improves data transfer performance, especially with SSDs.
  • Easy Integration: Simplifies the design of external storage solutions.
  • Wide Compatibility: Works with a variety of USB hosts and SATA drives.
  • Cost-Effective: Provides a cost-efficient solution for USB to SATA bridging.

The VL701-Q4 is typically packaged in a QFN (Quad Flat No-Leads) package, which helps to minimize the size and weight of the final product. It requires minimal external components, further simplifying the design process. Its low power consumption makes it suitable for bus-powered applications, such as portable hard drives. The integrated USB transceiver reduces the need for external components, lowering the overall system cost.

You May Also Be Interested in

Atmel
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Via
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Protek Devices
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.1178
Atmel
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess