EN
  • EN
  • DE

P4M266

Part No P4M266
Manufacturer Via
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Via
Win Source Part Number 266119-P4M266
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P4M266 CAD Model

Description

The VIA P4M266 chipset is a core logic chipset designed for Intel Pentium 4 processors. It provides a range of features and capabilities suitable for desktop PCs.

Applications:

  • Desktop PCs
  • Entry-level gaming systems
  • Office workstations
  • Multimedia PCs

Features:

  • Supports Intel Pentium 4 processors
  • Integrated graphics controller (VIA UniChrome Pro)
  • DDR SDRAM memory support
  • AGP 4X graphics card support
  • Integrated audio controller
  • Integrated Ethernet controller
  • ATA-133 support for hard drives
  • USB 2.0 support

Benefits:

  • Cost-effective solution for Pentium 4 systems
  • Integrated graphics reduces overall system cost
  • Sufficient performance for everyday computing tasks
  • Supports a variety of peripherals through USB 2.0
  • Offers a stable and reliable platform for desktop computing

Additional Details:

The VIA P4M266 chipset is composed of the North Bridge and South Bridge. The North Bridge handles communication between the processor, memory, and graphics card. The South Bridge handles communication with peripherals such as hard drives, USB devices, and audio controllers.

The integrated VIA UniChrome Pro graphics controller provides basic graphics capabilities, suitable for everyday tasks and multimedia playback. For more demanding graphics applications, the chipset supports an AGP 4X graphics card.

The P4M266 chipset supports DDR SDRAM memory, which provides a performance improvement over older memory technologies. The ATA-133 support allows for fast data transfer rates with compatible hard drives.

The integrated audio and Ethernet controllers reduce the need for separate add-in cards, further reducing system cost and complexity. The USB 2.0 support allows for high-speed data transfer with a wide range of USB devices.

In summary, the VIA P4M266 chipset offers a cost-effective and feature-rich solution for building desktop PCs based on Intel Pentium 4 processors. Its integrated graphics, memory, and peripheral support make it a suitable choice for entry-level gaming, office workstations, and multimedia PCs.

You May Also Be Interested in

EPCOS (TDK)
Lowest to $0.9390
NVIDIA
Need more? Email Us
ON Semiconductor
Need more? Email Us
NEC-TOKIN
Need more? Email Us
NIKO-SEM
Lowest to $6.5223
NVIDIA
Lowest to $35.9055
Samsung
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess