EN
  • EN
  • DE

2N6659

Part No 2N6659
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (0 - A)
Description Trans MOSFET N-CH 35V 2A 3-Pin TO-39
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 153123-2N6659
Popularity Low
Supply and Demand Status Limited
Family Name 2N6659
Introduction Date June 28, 1999
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 2N6659 CAD Model

Description

ON Semiconductor 2N6659 N-Channel MOSFET

The 2N6659 is a high-performance N-Channel Metal-Oxide Semiconductor Field-Effect Transistor (MOSFET) designed and manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This MOSFET is widely recognized for its reliability and efficiency in a variety of electronic applications.

With a drain-source voltage (VDS) of 60V, the 2N6659 is capable of handling moderate power levels while maintaining a low on-state resistance, minimizing power losses and improving overall efficiency. Its continuous drain current (ID) of 4A allows for significant current flow through the device, making it suitable for power switching applications.

The 2N6659 features a gate-source threshold voltage (VGS(th)) that ensures low gate drive requirements, which is beneficial for circuits with limited drive capabilities. The device's fast switching speed is advantageous for high-frequency operations, contributing to its versatility in a range of electronic designs.

Constructed with ON Semiconductor's advanced silicon technology, the 2N6659 boasts excellent thermal performance, ensuring stability and longevity even under strenuous conditions. Its TO-205AD (TO-39) package provides a robust and reliable mechanical structure, while also allowing for efficient heat dissipation.

Applications for the 2N6659 MOSFET are diverse and include power management in consumer electronics, motor control circuits, DC-DC converters, and other power conversion and regulation systems. Its ability to switch high currents with minimal voltage drop makes it an ideal choice for designers looking to optimize their power circuitry.

ON Semiconductor provides comprehensive technical support for the 2N6659, including detailed datasheets, application notes, and design resources to assist engineers in implementing this MOSFET into their designs effectively. With its combination of performance, reliability, and support, the 2N6659 is a valuable component for any power electronics engineer's toolkit.

For additional information and the latest product specifications, visit ON Semiconductor's official website or contact their customer support team.

You May Also Be Interested in

AVX Corp/Kyocera Corp
Lowest to $8.7607
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Samsung
Need more? Email Us
STMicroelectronics
Lowest to $4.8914
AMIS
Lowest to $39.1695
Sumida America Components Inc.
Need more? Email Us
Coilcraft
Need more? Email Us
Toshiba Semiconductor and Storage
Diode Zener Dual Common Anode 8.2V 6% 100mW 3-Pin USM / DIODES (DIODES FOR PROTECTING AGAINST ESD)
Lowest to $0.0820
Littelfuse Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3795 $62.0775
105+ $1.1319 $118.8495
160+ $1.0966 $175.4560
220+ $1.0611 $233.4420
285+ $1.0258 $292.3530
380+ $0.9196 $349.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 595 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess