EN
  • EN
  • DE

VSG-4732-M-31-A120

Part No VSG-4732-M-31-A120
Manufacturer VersaSense
Catalog Custom Parts (U - Z)
Description V-Series Valve, Pneumatic, Spring Return, Solenoid-Pilot, Four-Way, 1" Body Size, Subplate Mounting-Internal Pilot,...
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1225275-VSG-4732-M-31-A120
Categories Custom Parts
Manufacturer VersaSense
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VSG-4732-M-31-A120 CAD Model

Description

The VSG-4732-M-31-A120 is a sensor module manufactured by VersaSense. This module is part of the VersaSense MicroPnP family, designed for rapid deployment of wireless sensor networks in industrial environments. It provides sensing capabilities and wireless communication, enabling real-time monitoring and data acquisition.

Applications:

  • Industrial automation: Monitoring temperature, humidity, and other environmental parameters in manufacturing facilities.
  • Smart agriculture: Tracking soil moisture, air temperature, and other conditions in agricultural fields.
  • Environmental monitoring: Measuring air quality, water levels, and other environmental factors in outdoor settings.
  • Smart buildings: Monitoring occupancy, temperature, and lighting levels in commercial buildings.
  • Logistics and supply chain: Tracking the location and condition of goods during transportation and storage.

Features:

  • Wireless communication: Integrated wireless module enables data transmission over a long range.
  • Multiple sensor inputs: Supports various sensor types for measuring different environmental parameters.
  • Low power consumption: Designed for extended battery life, allowing for long-term deployments.
  • Rugged enclosure: Protected against harsh environmental conditions, ensuring reliable operation in industrial settings.
  • Easy integration: Compatible with VersaSense MicroPnP ecosystem for seamless integration with other modules and gateways.

Benefits:

  • Real-time monitoring: Provides continuous data on environmental conditions, enabling timely decision-making.
  • Remote management: Allows for remote configuration and monitoring of sensor modules, reducing maintenance costs.
  • Scalable deployment: Easily scalable to accommodate changing monitoring needs.
  • Reduced wiring costs: Wireless communication eliminates the need for extensive wiring.
  • Improved efficiency: Optimizes processes based on real-time data, leading to increased productivity.

Additional Details:

The VSG-4732-M-31-A120 sensor module typically operates on a low-power wide-area network (LPWAN) such as LoRaWAN or NB-IoT. It is powered by a battery or external power source. The module includes a microcontroller for data processing and communication. The enclosure is designed to withstand dust, water, and extreme temperatures. It is often used in conjunction with a VersaSense gateway for connecting to a central server or cloud platform. Specific sensor types supported by the module may include temperature, humidity, pressure, light, and acceleration sensors.

You May Also Be Interested in

NEC
Need more? Email Us
CUI Inc.
AC/DC CONVERTER 12V 10W / Enclosed AC DC Converters 1 Output 12V 85 ~ 264 VAC Input
Need more? Email Us
Zarlink
Need more? Email Us
Anaren
RF DIR COUPLER 2.3GHZ-2.9GHZ SMD / RF Directional Coupler LTE, WiMAX 2.3GHz ~ 2.9GHz 30dB 200W 2520 (6450 Metric)
Need more? Email Us
Inphi Corporation
10G/40G Physical Layer Transceiver
Need more? Email Us
Xilinx Inc.
French Electronic Distributor since 1988
Need more? Email Us
Xilinx Inc.
Contact for details
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Xilinx Inc.
Contact for details
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess