EN
  • EN
  • DE

MTA36ASF8G72PZ-3G2E3

Part No MTA36ASF8G72PZ-3G2E3
Manufacturer Rochester Electronics
Catalog Memory - Modules
Description DDR4-3200AA 8Gx72 ECC Reg/RDIMM 2Rx4 (64GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 946047-MTA36ASF8G72PZ-3G2E3
Series *
Ultra Librarian 3D Model Ultra Librarian MTA36ASF8G72PZ-3G2E3 CAD Model

Description

The MTA36ASF8G72PZ-3G2E3 is a 64GB DDR3L ECC Registered DIMM (RDIMM) manufactured by Micron and supplied by Rochester Electronics. This module is designed for server and workstation applications where high capacity and data integrity are paramount. Being a DDR3L module, it offers reduced power consumption compared to standard DDR3 modules, making it suitable for energy-efficient systems.

Applications

  • Server Systems: Providing large memory capacity for server applications in data centers and enterprise environments.
  • Workstations: Enabling high-performance computing in workstations used for scientific research, engineering, and content creation.
  • Virtualization Environments: Supporting multiple virtual machines by providing sufficient memory resources.
  • Cloud Computing Infrastructure: Enhancing the performance and scalability of cloud-based services.
  • Industrial Computing: Reliable memory for industrial applications requiring high availability and data integrity.

Features

  • 64GB Capacity: Offers a large 64GB storage capacity for memory-intensive workloads.
  • DDR3L Technology: Utilizes DDR3L (Double Data Rate 3 Low Voltage) technology for reduced power consumption and heat generation.
  • ECC Registered DIMM (RDIMM): Includes error-correcting code (ECC) for enhanced data integrity and reliability, and is registered for improved signal stability.
  • PC3-14900: Supports PC3-14900 speeds, operating at 1866MHz.
  • 240-Pin DIMM: Standard 240-pin Dual Inline Memory Module (DIMM) form factor for easy installation.
  • 1.35V Operating Voltage: Operates at a low 1.35V voltage, contributing to reduced power consumption.

Benefits

  • Improved Server Performance: Significantly enhances server performance, enabling faster processing and reduced latency.
  • Enhanced Data Integrity: ECC functionality ensures data integrity, preventing data corruption and system crashes.
  • Increased System Stability: Registered DIMM design enhances signal stability, especially in high-density memory configurations.
  • Reduced Power Consumption: Low operating voltage contributes to reduced power consumption and lower operating costs.
  • Long-Term Availability: Rochester Electronics provides continued availability of this module, ensuring support for legacy systems.

Additional Details

The MTA36ASF8G72PZ-3G2E3 module is designed to meet the demanding requirements of server environments. It provides a combination of high capacity, high speed, and enhanced reliability. The module is compliant with JEDEC standards. Rochester Electronics provides a reliable source for this module, ensuring continued support for systems that require this specific memory configuration. The operating temperature range is typically between 0°C and 85°C.

You May Also Be Interested in

Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Intel
Optane PMem 100 128GB
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us
Infineon Technologies
Rambus 512MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess