EN
  • EN
  • DE

SMP1340-079LF

Part No SMP1340-079LF
Manufacturer Skyworks Solutions Inc.
Catalog RF Diodes
Description DIODE PIN 50V 250MW SC-79
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Skyworks Solutions Inc.
Packaging Reel - TR
Status Active
Diode Type PIN - Single
Voltage - Peak Reverse (Max) 50V
Capacitance @ Vr, F 0.3pF @ 5V, 1MHz
Resistance @ If, F 1.2 Ohm @ 10mA, 100MHz
Power Dissipation (Max) 250mW
Temperature Range - Operating -65°C to 150°C (TA)
Case / Package SC-79
Win Source Part Number 029439-SMP1340-079LF
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SMP1340-079LF CAD Model

Description

The SMP1340-079LF, produced by Skyworks Solutions Inc., is a silicon PIN diode designed for high-performance RF and microwave applications. This diode excels in providing low insertion loss, high isolation, and fast switching speeds, making it an ideal choice for demanding environments. Its lead-free construction is compliant with environmental regulations, while its robust design ensures reliable and consistent performance.

Applications:

  • RF Switches: Used extensively in RF switches to efficiently route high-frequency signals.
  • Attenuators: Employed in attenuators to precisely control signal levels.
  • Phase Shifters: Integrated into phase shifters to accurately adjust the phase of RF signals.
  • Limiters: Protects sensitive receiver components from potentially damaging high-power signals.
  • Transmit/Receive (T/R) Switches: Utilized in T/R switches within radar systems and communication devices.

Features:

  • Low Insertion Loss: Minimizes signal attenuation, preserving signal integrity.
  • High Isolation: Provides excellent signal isolation, reducing unwanted signal interference.
  • Fast Switching Speed: Enables quick transitions between states, improving system responsiveness.
  • Low Capacitance: Reduces signal distortion and enhances high-frequency performance.
  • Surface Mount Package: Simplifies integration into PCB designs.
  • Lead-Free: Complies with RoHS environmental standards.

Benefits:

  • Enhanced System Performance: Low insertion loss and high isolation contribute to improved signal quality and overall system performance.
  • Increased Reliability: Robust design ensures consistent and dependable operation in various environmental conditions.
  • Simplified Design Process: Surface mount package allows for easy and efficient PCB layout.
  • Environmentally Friendly: Lead-free construction aligns with environmental regulations and promotes sustainable practices.
  • Versatile Applications: Suitable for a wide range of RF and microwave applications due to its flexible characteristics.

Additional Details:

The SMP1340-079LF is particularly well-suited for applications where environmental compliance is a key requirement. Its electrical characteristics are optimized for superior performance across a wide frequency range, from VHF to microwave. The diode’s low capacitance and resistance properties ensure minimal impact on circuit impedance, thereby enhancing impedance matching and signal integrity. Manufactured using high-quality materials, it provides excellent thermal stability and consistent performance over a wide operating temperature range. This diode is frequently used in wireless communication systems, radar applications, and test and measurement equipment where precise RF signal control and environmental responsibility are paramount. Its compact size and surface-mount configuration facilitate seamless integration into modern electronic designs, enhancing both performance and manufacturability.

You May Also Be Interested in

M/A-Com Technology Solutions
Lowest to $1.6817
M/A-Com Technology Solutions
Lowest to $1.2513
M/A-Com Technology Solutions
Need more? Email Us
M/A-Com Technology Solutions
Lowest to $0.6537
M/A-Com Technology Solutions
Need more? Email Us
M/A-Com Technology Solutions
Need more? Email Us
M/A-Com Technology Solutions
DIODE PIN SMT CERAMIC
Lowest to $17.1090
M/A-Com Technology Solutions
Lowest to $5.5405
M/A-Com Technology Solutions
DIODE PIN MRI MELF
Lowest to $22.6422

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2249 $52.2490
24+ $4.2871 $102.8904
37+ $4.1531 $153.6647
50+ $4.0191 $200.9550
65+ $3.8852 $252.5380
87+ $3.4833 $303.0471
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,380 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess