EN
  • EN
  • DE

HPTF2010-UN-3002DT

Part No HPTF2010-UN-3002DT
Manufacturer Venkel
Catalog OEM Parts (F - I)
Description High Power Thin Film CR; 2010; 1/3W; ±10PPM; 30K; ±0.5%
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1102358-HPTF2010-UN-3002DT
Categories OEM Parts(F-I)
Manufacturer Venkel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HPTF2010-UN-3002DT CAD Model

Description

The HPTF2010-UN-3002DT is a thin film precision resistor manufactured by Venkel. These resistors are known for their tight tolerance, low temperature coefficient of resistance (TCR), and excellent long-term stability. The 2010 package size refers to the physical dimensions of the resistor.

Applications:

  • Precision voltage dividers
  • Current sensing circuits
  • Instrumentation amplifiers
  • Medical equipment
  • High-accuracy measurement circuits

Features:

  • Thin film construction
  • Tight tolerance
  • Low TCR
  • Excellent long-term stability
  • Small size
  • RoHS compliant

Benefits:

  • Provides highly accurate and stable resistance values
  • Minimizes errors due to temperature variations
  • Ensures reliable performance over extended periods
  • Reduces the need for frequent recalibration
  • Allows for compact circuit designs

Technical Specifications:

While exact specifications vary, typical parameters for Venkel thin film resistors of this type include:

  • Resistance Value: 30 kOhms (implied by 3002DT in the part number)
  • Tolerance: Typically ±0.1% or better
  • TCR: Typically ±25 ppm/°C or better
  • Power Rating: Typically 0.1W
  • Operating Temperature Range: -55°C to +155°C
  • Package: 2010

Due to its precision and stability, the HPTF2010-UN-3002DT is suitable for applications demanding accurate and dependable resistance values. Consult the manufacturer's datasheet for precise specifications and application guidelines.

You May Also Be Interested in

TE Connectivity
CONN BACKSHELL ADPT SZ17 E OLIVE / Olive Drab Connector Backshell, Banding M25x1 17, E
Lowest to $326.4905
Micronas GmbH
Hall Switches, Switching Behavior: Unipolar, Interface: 3-wire
Need more? Email Us
Hewlett Packard
Need more? Email Us
Advantech Corp
IDK-1110WP-50XGA1E Advantech - 10.1INCH 1280X800 500NIT Ips Lcd W/cof Gff
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us
SMC Diode Solutions
Smc Cyl, Rnd Body
Need more? Email Us
Samtec Inc.
CONN HDR 20POS 0.05 STACK SMD / 20 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
SMC Diode Solutions
Smc Cardbrd Box & SKID/IDFB37E-23N
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess