EN
  • EN
  • DE

HPTF1210-UC-2611BT

Part No HPTF1210-UC-2611BT
Manufacturer Venkel
Catalog Custom Parts (E - I)
Description High Power Thin Film CR; 1210; 1/3W; ±50PPM; 2.61K; ±0.1%
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1157184-HPTF1210-UC-2611BT
Categories Custom Parts
Manufacturer Venkel
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HPTF1210-UC-2611BT CAD Model

Description

The HPTF1210-UC-2611BT is a thick film chip resistor manufactured by Venkel. It is designed for general purpose applications in electronic circuits. The '1210' indicates the physical size of the resistor (1206 imperial), and the '2611BT' represents the resistance value and tolerance.

Applications

  • General Purpose Electronic Circuits
  • Current Limiting
  • Voltage Division
  • Pull-up/Pull-down Resistors
  • Termination Resistors

Features

  • Surface Mount Technology (SMT)
  • Thick Film Construction
  • Small Size (1210)
  • High Reliability
  • RoHS Compliant

Benefits

  • Easy Assembly: SMT design allows for automated assembly, reducing manufacturing costs.
  • Stable Performance: Thick film construction provides stable resistance value over temperature.
  • Compact Design: Small size enables miniaturization of electronic circuits.
  • Long Lifespan: High reliability ensures long-term performance and durability.
  • Environmentally Friendly: RoHS compliance means the part meets environmental regulations.

Technical Specifications

The HPTF1210-UC-2611BT has a resistance value of 2.61 kΩ (kiloohms) with a tolerance likely ±1% or ±5%, depending on the specific datasheet. The power rating is typically 0.25W (1/4W). The operating temperature range is typically from -55°C to +155°C. The resistor is packaged in a standard 1210 (3216 metric) case size.

This chip resistor is a standard component in a wide variety of electronic devices. Its small size, high reliability, and stable performance make it an ideal choice for general-purpose applications.

You May Also Be Interested in

Mingtek
Lowest to $1.3456
GainSpan Corporation
GS2011MIES EVB, GS2011MIES module and a power cable
Need more? Email Us
Fuji Electric
Lowest to $8.1612
TDK Corporation
BALUN 900MHZ-2.2GHZ 75/100 0805 / RF Balun 900MHz ~ 2.2GHz 75 / 100Ohm 0805 (2012 Metric), 6 PC Pad
Lowest to $1.3443
Greenlee Communications
Handle Assembly, Pump, Cable Termination
Need more? Email Us
General Cable/Carol Brand
Need more? Email Us
Renesas Electronics America
Lowest to $0.9794
Rochester Electronics
Supervisory Circuits 2.63V Gen Circuit Precision Reset
Need more? Email Us
Crouse-Hinds
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess