EN
  • EN
  • DE

C0201C0G250-3R9CNP

Part No C0201C0G250-3R9CNP
Manufacturer Venkel
Catalog Ceramic Capacitors
Description CAP CER 3.9PF 25V C0G/NP0 0201 / 3.9 pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors>Ceramic Capacitors
Mfr Venkel
Series C
Package Tape & Reel (TR)
Capacitance 3.9 pF
Tolerance ±0.25pF
Voltage - Rated 25V
Temperature Coefficient C0G, NP0
Temperature Range - Operating -55°C ~ 125°C
Applications General Purpose
Mounting Type Surface Mount, MLCC
Package / Case 0201 (0603 Metric)
Dimension 0.024" L x 0.012" W (0.60mm x 0.30mm)
Thickness (Max) 0.013" (0.33mm)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8532.24.0020
Other Names 2679-C0201C0G250-3R9CNPTR
Standard Package 15,000
Win Source Part Number 1115552-C0201C0G250-3R9CNP
Ultra Librarian 3D Model Ultra Librarian C0201C0G250-3R9CNP CAD Model

Description

This ceramic capacitor from Venkel is a high-quality component that is ideal for general-purpose applications.

  • Capacitance: 3.9 pF
  • Voltage Rating: 25V
  • Temperature Coefficient: C0G, NP0
  • Operating Temperature: -55°C to 125°C
  • Package: Tape and Reel
  • Thickness: 0.33mm
  • Size: 0.60mm x 0.30mm
  • Series: C

You May Also Be Interested in

Kemet
CAP CER 1500PF 100V Z5U RADIAL
Need more? Email Us
Murata Electronics North America
CAP CER 39PF 100V C0G/NP0 RADIAL
Need more? Email Us
TDK Corporation
CAP CER 2700PF 30KV Z5T DISK
Need more? Email Us
TDK Corporation
CAP CER 1700PF 30KV Z5T DISK
Need more? Email Us
TDK Corporation
CAP CER 1000PF 10KV Y5P DISK
Need more? Email Us
TDK Corporation
CAP CER 1700PF 10KV Z5T BUTTON
Need more? Email Us
Murata Electronics North America
CAP CER 56PF 50V NP0 RADIAL
Need more? Email Us
Songtian Electronics Co., LTD.
CAP CER 150PF 250V Y5P RADIAL
Need more? Email Us
Vishay
CAP CER 0.02UF 10KV Y5U DISK
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess