EN
  • EN
  • DE

TFS836G

Part No TFS836G
Manufacturer Vectron International, Inc
Catalog Misc Products
Description Vectron International Filter specification
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Vectron International, Inc
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840175-TFS836G
Ultra Librarian 3D Model Ultra Librarian TFS836G CAD Model

Description

The TFS836G is a SAW (Surface Acoustic Wave) filter manufactured by Vectron International, Inc. Designed for radio frequency (RF) applications, this filter provides precise signal filtering with minimal signal loss. Its key characteristics include sharp frequency selectivity, low insertion loss, and a compact size, making it suitable for various wireless communication systems and other RF-related applications.

Applications

  • Wireless Communication Systems: Used in cellular base stations and mobile devices to filter unwanted signals, enhancing receiver sensitivity and signal quality.
  • RF Transceivers: Integrated into transceivers to improve signal clarity and reduce interference, optimizing overall performance.
  • Satellite Communication: Employed in satellite receivers and transmitters for signal conditioning and noise reduction, ensuring reliable communication links.
  • Radar Systems: Utilized in radar applications to filter spurious signals, improving target detection accuracy.
  • Test and Measurement Equipment: Found in spectrum analyzers and signal generators for precise frequency selection and signal filtering, providing accurate measurements.

Features

  • High Selectivity: Provides sharp frequency response with excellent rejection of out-of-band signals, ensuring precise filtering.
  • Low Insertion Loss: Minimizes signal attenuation, enabling efficient signal transmission and reception, which is crucial for maintaining signal strength.
  • Compact Size: Small form factor allows for integration into space-constrained devices, facilitating versatile applications.
  • Stable Performance: Offers consistent performance over a wide temperature range, ensuring reliability in varying environmental conditions.
  • High Reliability: Designed for long-term operation in demanding environments, providing dependable performance over time.

Benefits

  • Improved Signal Quality: Reduces unwanted noise and interference, resulting in clearer and more reliable signals, enhancing communication accuracy.
  • Enhanced Receiver Sensitivity: Allows for the detection of weaker signals, extending the range of wireless communication systems, improving coverage.
  • Increased System Performance: Improves the overall performance of RF systems by optimizing signal filtering, maximizing efficiency.
  • Reduced Power Consumption: Low insertion loss contributes to lower power consumption in wireless devices, extending battery life.
  • Simplified Design: Easy to integrate into existing RF designs, reducing development time and costs, streamlining the design process.

Additional Details

The TFS836G operates at a specific center frequency of 836 MHz, tailored for applications requiring precise filtering around this frequency. The passband is designed to allow signals within this frequency range to pass through with minimal attenuation, while signals outside this range are effectively attenuated. It typically has an impedance matched to 50 ohms for optimal performance in standard RF systems. This SAW filter is housed in a surface-mount package, facilitating easy assembly onto printed circuit boards. Vectron International provides detailed datasheets containing comprehensive specifications, including insertion loss, return loss, and group delay characteristics, essential for design and integration.

You May Also Be Interested in

55A
Cinch Connectivity Solutions
TERM LUG STRIP 7POS 2.25" SINGLE
Need more? Email Us
Advantech Corp
SWITCH SL set USA
Need more? Email Us
Adafruit Industries LLC
HALF-SIZE BREADBOARD WITH MOUNTI
Lowest to $30.2564
Comet America, LP
LD-12 FLOOD DETECTOR
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 6"
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $51.1596
Keystone Electronics
PC TEST POINT COMPACT YELLOW
Lowest to $0.4052
443
MG Chemicals
DESOLDER BRAID ROSIN 0.075" 25'
Lowest to $0.5440
Hirose Electric Co Ltd
CONN SC ATTENUATOR 20DB 250MW
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.8384
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess