EN
  • EN
  • DE

TFS199E

Part No TFS199E
Manufacturer Vectron International, Inc
Catalog Electronic Wholesale
Description Filter specification
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vectron International, Inc
Win Source Part Number 1266863-TFS199E
Manufacturer Homepage www.vectron.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TFS199E CAD Model

Description

The TFS199E is a surface acoustic wave (SAW) filter manufactured by Vectron International, Inc. It's designed for use in intermediate frequency (IF) filtering applications, specifically in wireless communication systems. SAW filters are known for their compact size, excellent rejection characteristics, and stable performance, making them ideal for demanding applications where signal purity is critical.

Applications:

  • Wireless Communication Systems (e.g., cellular base stations, mobile devices)
  • Intermediate Frequency (IF) Filtering
  • RF Receivers and Transmitters
  • Satellite Communication Equipment
  • Test and Measurement Equipment

Features:

  • Surface Acoustic Wave (SAW) Technology
  • Compact Surface Mount Package
  • Low Insertion Loss
  • High Attenuation in Stopband
  • Stable Performance over Temperature
  • Precise Center Frequency
  • High Selectivity

Benefits:

  • Improved Signal Quality: The TFS199E effectively filters out unwanted noise and interference, resulting in a cleaner signal and improved overall system performance.
  • Enhanced System Reliability: Its robust design and stable performance ensure consistent operation even in demanding environments.
  • Reduced System Size: The compact size of the SAW filter allows for miniaturization of electronic devices.
  • Simplified Design: Its ease of integration simplifies the design process and reduces development time.
  • Cost-Effective Solution: The TFS199E offers a cost-effective solution for achieving high-performance filtering in wireless communication systems.

Additional Details:

SAW filters like the TFS199E operate by converting electrical signals into mechanical (acoustic) waves on a piezoelectric substrate. These waves propagate along the surface of the substrate and are then converted back into electrical signals. The filter's frequency response is determined by the design of the interdigital transducers (IDTs) on the substrate. The TFS199E is typically used in the IF stage of a receiver or transmitter to filter out unwanted signals before further processing. Its specific frequency characteristics (center frequency, bandwidth, insertion loss, and attenuation) are precisely tuned to meet the requirements of the target application.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
STMicroelectronics
Lowest to $20.1698
Texas Instruments
Lowest to $4.5685
Panasonic
Lowest to $26.8133
Toshiba Semiconductor and Storage
Need more? Email Us
NXP / Nexperia
IC MPU MPC83XX 400MHZ 620BGA
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Spansion
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.6893 $58.7572
10+ $12.0524 $120.5240
15+ $11.6759 $175.1385
21+ $11.2994 $237.2874
27+ $10.9228 $294.9156
36+ $9.7932 $352.5552
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,327 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess