The SM3113NSUC is an N-Channel MOSFET manufactured by VBsemi. It is designed for high-efficiency switching applications, offering low on-resistance and fast switching speeds.
Applications
- DC-DC converters
- Load switches
- Power management circuits
- Motor control
- LED lighting
Features
- N-Channel MOSFET
- Low on-resistance (RDS(on))
- Fast switching speed
- High power dissipation capability
- Avalanche rated
- RoHS compliant
Benefits
- High efficiency in power conversion applications due to low on-resistance.
- Reduced power losses and heat generation.
- Improved system performance due to fast switching.
- Ability to handle high current and voltage levels.
- Robust performance in demanding environments due to avalanche rating.
- Environmentally friendly due to RoHS compliance.
Additional Details
The SM3113NSUC typically comes in a surface-mount package, such as a PowerPAK SO-8. Its key parameters include the drain-source voltage (VDS), gate-source voltage (VGS), and continuous drain current (ID). The datasheet provides detailed information on these and other electrical characteristics. The low on-resistance minimizes conduction losses, while the fast switching speed reduces switching losses. The avalanche rating ensures that the MOSFET can withstand transient voltage spikes without damage.
The SM3113NSUC's combination of low on-resistance and fast switching speed makes it an excellent choice for high-efficiency power conversion. The avalanche rating enhances its robustness and reliability. The RoHS compliance ensures that it meets environmental standards.