The SM2312NSA is an N-Channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by VBsemi. MOSFETs are widely used as switches or amplifiers in electronic circuits. N-Channel MOSFETs conduct when a positive voltage is applied to the gate terminal.
Applications
- DC-DC converters
- Load switching
- Motor control
- Power management
- LED drivers
Features
- N-Channel MOSFET
- Low On-Resistance (RDS(on))
- Fast Switching Speed
- Low Gate Charge
- RoHS Compliant
Benefits
- Efficient power switching due to low RDS(on)
- Fast switching speed enables high-frequency operation
- Low gate charge reduces driver power requirements
- Environmentally friendly
- Suitable for a variety of power management applications
The SM2312NSA is suitable for applications requiring efficient and fast switching. Its low on-resistance minimizes power loss, making it ideal for DC-DC converters and load switching applications. The fast switching speed enables high-frequency operation, improving the overall efficiency of the circuit.
Technical Specifications:
- Drain-Source Voltage (VDS): Typically 20V to 30V (check datasheet)
- Gate-Source Voltage (VGS): Typically ±12V to ±20V (check datasheet)
- Continuous Drain Current (ID): Typically 2A to 5A (check datasheet)
- On-Resistance (RDS(on)): Typically less than 0.1 Ohm (check datasheet)
- Gate Charge (Qg): Typically a few nanocoulombs (check datasheet)
- Operating Temperature: -55°C to +150°C
- Package Type: SOT-23 or similar small package