EN
  • EN
  • DE

AM40P06-135P

Part No AM40P06-135P
Manufacturer VBsemi
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1044480-AM40P06-135P
Categories OEM Parts(A-B)
Manufacturer VBsemi
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AM40P06-135P CAD Model

Description

The AM40P06-135P is a P-channel MOSFET from VBsemi designed for power management applications. This MOSFET is characterized by its low on-resistance and fast switching speed, making it suitable for efficient power conversion and control circuits. It is commonly used in applications where a P-channel MOSFET is needed for load switching, reverse polarity protection, or high-side switching configurations.

Applications

  • DC-DC converters
  • Load switching
  • Power management circuits
  • Battery management systems
  • Reverse polarity protection

Features

  • P-Channel MOSFET
  • Low on-resistance (RDS(on)) for reduced power losses
  • Fast switching speed for efficient operation
  • High avalanche energy rating for robust performance
  • Lead-free and RoHS compliant
  • Surface mount package for easy assembly

Benefits

  • Improved power efficiency due to low on-resistance
  • Reduced heat generation, leading to more reliable operation
  • Faster switching speeds enable higher frequency operation
  • Enhanced system reliability with robust avalanche energy rating
  • Environmentally friendly with lead-free and RoHS compliance
  • Simplified manufacturing process with surface mount package

Additional Details

The AM40P06-135P features a low gate threshold voltage, allowing it to be driven by low-voltage logic circuits. The device’s thermal resistance is also optimized to facilitate heat dissipation, which is crucial for high-power applications. VBsemi's MOSFETs are generally designed for reliable performance and are used in a broad range of industrial and consumer electronic products. The specific RDS(on) value (135P likely relates to this) is a key characteristic, impacting the overall efficiency of the circuit where it's employed. The datasheet for this component will contain more detailed information regarding its electrical characteristics, thermal performance, and safe operating area.

You May Also Be Interested in

Generic
Need more? Email Us
Hewlett Packard
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
Murata Electronics North America
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess