EN
  • EN
  • DE

VI-402-DP-RC-S

Part No VI-402-DP-RC-S
Manufacturer Varitronix international limited
Catalog Optoelectronics
Description LCD MOD 4 DIG 4 X 1 REFLECTIVE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OptoelectronicsLCD, OLED Character and Numeric
Manufacturer Varitronix
Series VI-402
Packaging Box
Part Status Active
Number of Characters 4.0
Display Format 4 x 1
Character Format 7-Segment
Display Type TN - Twisted Nematic
Display Mode Reflective
Character Size 12.70mm H x 7.00mm W
Outline L x W x H 50.80mm x 30.50mm x 2.80mm
Viewing Area 45.72mm L x 17.78mm W
Voltage - Supply 3V
Operating Temperature -10°C ~ 60°C
Base Product Number VI-402
Ultra Librarian 3D Model Ultra Librarian VI-402-DP-RC-S CAD Model

You May Also Be Interested in

XINGLIGHT
DIP LED 3MM WHITE T/H
Need more? Email Us
XINGLIGHT
CHIP LED 0402 ORANGE SMD
Need more? Email Us
Vishay
DISPLAY 7-SEG 0.28" SGL ORG-RED
Lowest to $1.3636
OSRAM Opto Semiconductors Inc.
LED DURIS S5 NEUT WHT 4000K SMD
Lowest to $0.1636
XINGLIGHT
CHIP LED 0402 BLUE SMD
Need more? Email Us
Samsung
LED LH351C COOL WHITE 5000K 1414
Need more? Email Us
XINGLIGHT
2020 RGB LED(BUILT-IN IC)
Need more? Email Us
XINGLIGHT
DIP,22.5X14MM LED DISPLAY
Need more? Email Us
Broadcom Limited
LED LT BAR 8.89X19.05MM SGL HER
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess