EN
  • EN
  • DE

MDLS-16265B-SS-LV-G-LED04G

Part No MDLS-16265B-SS-LV-G-LED04G
Manufacturer Varitronix international limited
Catalog Display Modules - LCD, OLED Character and Numeric
Description LCD MOD 32DIG 16X2 TRANSFLCT GRN / Character Display Module Transflective 5 x 8 Dots STN - Super-Twisted Nematic LED - Green Parallel 80.00mm x 36.00mm x 9.80mm
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics - LCD, OLED Character and Numeric
Mfr Varitronix
Series MDL(S) -16265B
Package Box
Product Status Obsolete
Number of Characters 32
Display Format 16 x 2
Character Format 5 x 8 Dots
Display Type STN - Super-Twisted Nematic
Display Mode Transflective
Character Size 5.55mm H x 2.95mm W
Outline L x W x H 80.00mm x 36.00mm x 9.80mm
Viewing Area 61.00mm L x 15.80mm W
Backlight LED - Green
Voltage - Supply 5V
Dot Size 0.55mm W x 0.65mm H
Interface Parallel
Temperature Range - Operating -5°C ~ 50°C
Standard Package 50
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8531.20.0020
Win Source Part Number 1350539-MDLS-16265B-SS-LV-G-LED04G
Ultra Librarian 3D Model Ultra Librarian MDLS-16265B-SS-LV-G-LED04G CAD Model

Description

The MDL(S)-16265B is a high-quality LCD display module from Varitronix.

  • Display Format: 16 x 2
  • Display Type: STN (Super-Twisted Nematic)
  • Character Format: 5 x 8 dots
  • Display Mode: Transflective
  • Character Size: 5.55mm H x 2.95mm W
  • Viewing Area: 61.00mm L x 15.80mm W
  • Backlight: LED - Green
  • Voltage Supply: 5V
  • Operating Temperature: -5°C to 50°C
  • Package: Box
  • Standard Package: 50
  • Status: Obsolete

You May Also Be Interested in

WINSTAR Display Co., Ltd.
16x2 OLED Display, Character OLE
Need more? Email Us
WINSTAR Display Co., Ltd.
Character 20x4 COG LCD Display M
Need more? Email Us
WINSTAR Display Co., Ltd.
Character OLED Display 20x2
Need more? Email Us
WINSTAR Display Co., Ltd.
16X2 PMOLED IC WS0012 YLW 1.23\
Need more? Email Us
WINSTAR Display Co., Ltd.
OLED MODULE 40 DIG 20X2 PASSIVE
Need more? Email Us
WINSTAR Display Co., Ltd.
Character OLED Display 20x2
Need more? Email Us
WINSTAR Display Co., Ltd.
16x2 COB OLED Character Display
Need more? Email Us
WINSTAR Display Co., Ltd.
16x2 COB OLED Character Display
Need more? Email Us
Omron
LCD MODULE 4.6IN MONO P/R/W
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess