EN
  • EN
  • DE

UT62256SC-70LLT

Part No UT62256SC-70LLT
Manufacturer UTRON
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTRON
Win Source Part Number 396712-UT62256SC-70LLT
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UT62256SC-70LLT CAD Model

Description

The UT62256SC-70LLT is a 32K x 8 bit low power CMOS static RAM (SRAM) manufactured by UTRON. This memory chip is designed for applications where low power consumption and fast access times are critical. It operates from a single 5V power supply, making it easy to integrate into various systems. The '70' in the part number signifies a typical access time of 70 nanoseconds.

Applications:

  • Embedded Systems: Provides fast and reliable memory for embedded microcontrollers and processors.
  • Data Acquisition Systems: Used for temporary data storage in data acquisition and logging equipment.
  • Industrial Control: Employed in industrial automation and control systems for storing configuration parameters.
  • Portable Instrumentation: Suitable for use in handheld test equipment and portable devices due to its low power consumption.
  • Medical Devices: Found in medical instruments where reliable data storage and low power are essential.

Features:

  • Low Power Consumption: Minimizes battery drain in portable applications.
  • Fast Access Time (70ns): Enables quick data access and processing.
  • Single 5V Power Supply: Simplifies power supply design and reduces system complexity.
  • Fully Static Operation: Eliminates the need for refresh cycles, simplifying memory control.
  • TTL Compatible Inputs/Outputs: Allows for easy interfacing with TTL logic circuits.
  • Tri-State Output: Facilitates easy memory expansion and bus sharing.
  • Data Retention: Maintains data integrity even when power is removed.

Benefits:

  • Extended Battery Life: Low power operation extends the runtime of battery-powered devices.
  • Improved System Performance: Fast access time speeds up data processing and overall system responsiveness.
  • Simplified Design: Single power supply and static operation reduce design complexity.
  • Enhanced Reliability: Static design and data retention capabilities ensure data integrity.
  • Easy Integration: TTL compatibility and tri-state output simplify integration into various systems.
  • Cost-Effective: Provides a balance of performance and price for many applications.

Additional Details:

The UT62256SC-70LLT is a fully static RAM, so no external clocks or refreshing are required, simplifying the memory interface. The 'T' suffix likely indicates a specific packaging type, such as TSOP (Thin Small Outline Package), which is designed for surface mounting and high-density board assembly. Its operating temperature range is typically from -40°C to +85°C, making it suitable for a wide range of environmental conditions. Data retention voltage is typically 2V, meaning the device can retain data even with a low voltage supply. It's commonly used with microcontrollers from various manufacturers such as Atmel, Microchip, and STMicroelectronics. This specific chip provides a cost effective and reliable memory solution for various applications.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Protek Devices
Need more? Email Us
Atmel
Need more? Email Us
Protek Devices
Need more? Email Us
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
Qualcomm
Need more? Email Us
ON Semiconductor
Lowest to $3.3622
Atmel
Need more? Email Us
Atmel
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess