EN
  • EN
  • DE

UT62256SC-70L

Part No UT62256SC-70L
Manufacturer UTRON
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTRON
Win Source Part Number 396710-UT62256SC-70L
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UT62256SC-70L CAD Model

Description

The UT62256SC-70L is a 262,144-bit low power CMOS static RAM organized as 32,768 words by 8 bits. The 'SC' likely denotes a small outline package (SOIC or similar), and the 'L' probably indicates a lower power version compared to the base part. This SRAM is suitable for applications needing low power consumption, making it appropriate for portable devices and battery-backed systems. It's fabricated using high-performance, high-reliability CMOS technology.

Applications:

  • Portable devices
  • Battery-powered equipment
  • Data logging systems
  • Embedded systems
  • Cache memory

Features:

  • Low power consumption: Designed for minimal power draw in both active and standby modes. The 'L' likely signifies a further reduction in power consumption compared to standard versions.
  • Fast access time: 70ns access time ensures quick data retrieval.
  • Single 5V power supply: Operates from a single 5V power supply.
  • Fully static operation: No clock or refreshing required.
  • Tri-state outputs: Allows for easy memory expansion.
  • Data retention voltage: Low data retention voltage for battery backup operation.
  • CMOS technology: High noise immunity and low power dissipation.

Benefits:

  • Extended battery life: Low power consumption prolongs the operational life of battery-powered devices.
  • High-speed performance: Fast access time enables quick data processing and system responsiveness.
  • Simplified system design: Single power supply and fully static operation reduce design complexity.
  • Reliable data storage: Stable memory storage ensures data integrity.
  • Easy integration: Tri-state outputs simplify memory expansion and interfacing with other devices.

Additional Details:

The UT62256SC-70L is available in a variety of packages, likely including SOP and TSOP. The operating temperature range is typically -40°C to +85°C. It's essential to consult the datasheet for specific electrical characteristics, including operating voltage range, input/output voltage levels, timing parameters, and detailed power consumption figures, to confirm the benefits of the 'L' designation regarding power savings.

You May Also Be Interested in

Protek Devices
Need more? Email Us
Via
Need more? Email Us
Qualcomm
Need more? Email Us
Protek Devices
Need more? Email Us
NXP / Nexperia
Need more? Email Us
ON Semiconductor
Need more? Email Us
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess