EN
  • EN
  • DE

UT61256CJC-12

Part No UT61256CJC-12
Manufacturer UTRON
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTRON
Win Source Part Number 396678-UT61256CJC-12
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UT61256CJC-12 CAD Model

Description

The UTRON UT61256CJC-12 is a high-speed, low-power Static Random-Access Memory (SRAM) device designed for applications where fast data access and low power consumption are critical. This SRAM is well-suited for use in embedded systems, cache memory, and other applications requiring high performance.

Applications

  • Embedded systems
  • Cache memory
  • Digital signal processing (DSP)
  • Industrial control systems
  • Networking equipment

Features

  • Fast access time: 12ns access time for quick data retrieval.
  • Low power consumption: Minimizes energy usage, making it suitable for battery-powered devices.
  • Single 5V power supply: Simplifies power supply requirements.
  • TTL-compatible inputs and outputs: Enables easy integration with standard logic circuits.
  • Three-state outputs: Allows for memory expansion by sharing the same data bus.
  • Fully static operation: Eliminates the need for clock or refresh cycles.

Benefits

  • Improved system performance: Fast access times reduce latency and increase overall system speed.
  • Extended battery life: Low power consumption maximizes the operational time of battery-powered devices.
  • Simplified design: Easy interfacing with other components reduces design complexity.
  • Enhanced reliability: Static operation eliminates the need for refresh cycles, reducing the risk of data corruption.
  • Cost-effective solution: Provides a balance of performance and cost for a wide range of applications.

Technical Specifications

The UT61256CJC-12 is organized as 32,768 words by 8 bits. It operates from a single 5V power supply and features TTL-compatible inputs and outputs. The device is available in various package types, including a ceramic DIP. Its combination of speed and low power makes it a versatile memory solution.

This SRAM is commonly found in applications that demand high-speed data access, such as cache memory and embedded systems. Its low power consumption also makes it suitable for battery-operated devices where energy efficiency is paramount.

You May Also Be Interested in

Qualcomm
Need more? Email Us
Atmel
Need more? Email Us
Protek Devices
Need more? Email Us
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Atmel
Lowest to $32.5000
Toshiba Semiconductor and Storage
Need more? Email Us
Protek Devices
Need more? Email Us
Atmel
Lowest to $1.9623
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess