EN
  • EN
  • DE

UZ1085L-ADJ

Part No UZ1085L-ADJ
Manufacturer UTC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 396941-UZ1085L-ADJ
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UZ1085L-ADJ CAD Model

Description

The UZ1085L-ADJ is a low dropout positive adjustable regulator manufactured by UTC (Unisonic Technologies Co., Ltd.). It's designed to provide a stable and adjustable output voltage, making it suitable for a variety of applications requiring regulated power.

Applications:

  • Post Regulators for Switching Power Supplies: Used to clean up the output of switching power supplies, reducing ripple and noise.
  • Battery Chargers: Provides regulated voltage and current for charging batteries.
  • Motherboard Applications: Supplies power to critical components on computer motherboards.
  • Microprocessor Power Supplies: Provides stable voltage for microprocessors and microcontrollers.
  • Instrumentation: Used in precision measurement equipment requiring stable voltage sources.

Features:

  • Adjustable Output Voltage: The output voltage can be adjusted using external resistors, offering flexibility in design.
  • Low Dropout Voltage: Maintains regulation with a small difference between input and output voltage.
  • Current Limiting: Protects the regulator and load from overcurrent conditions.
  • Thermal Shutdown: Shuts down the regulator when the junction temperature exceeds a safe limit, preventing damage.
  • High Accuracy: Provides a precise and stable output voltage.
  • Available in various packages: Usually offered in TO-220, TO-252, and TO-263 packages for different power dissipation requirements.

Benefits:

  • Stable Power Supply: Provides a stable and regulated voltage, ensuring reliable operation of connected devices.
  • Protection: Built-in protection features prevent damage from overcurrent and over-temperature conditions.
  • Flexibility: The adjustable output voltage allows for customization to meet specific application requirements.
  • Efficiency: Low dropout voltage improves efficiency, especially at low input voltages.
  • Ease of Use: Simple to implement with minimal external components.

Additional Details:

The UZ1085L-ADJ typically requires two external resistors to set the output voltage. The dropout voltage is usually around 1.3V at full rated current. It is important to consult the datasheet for specific operating conditions and component selection guidelines, including appropriate input and output capacitor values for stability. The operating temperature range is typically -40°C to +125°C. Maximum input voltage is usually around 30V, but the datasheet should be consulted to ensure this limit is not exceeded. Output current is typically 3A.

You May Also Be Interested in

Via
Need more? Email Us
Atmel
Lowest to $32.5000
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
ON Semiconductor
Need more? Email Us
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Protek Devices
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.1178
Toshiba Semiconductor and Storage
Lowest to $0.3269

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
290+ $0.2021 $58.6090
695+ $0.1663 $115.5785
1,080+ $0.1605 $173.3400
1,485+ $0.1559 $231.5115
1,925+ $0.1502 $289.1350
2,565+ $0.1351 $346.5315
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,740 pieces
MOQ: 290 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess