EN
  • EN
  • DE

UZ1084L-3.3V

Part No UZ1084L-3.3V
Manufacturer UTC
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer UTC
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 841908-UZ1084L-3.3V
Ultra Librarian 3D Model Ultra Librarian UZ1084L-3.3V CAD Model

Description

The UZ1084L-3.3V is a low dropout (LDO) voltage regulator manufactured by UTC (Unisonic Technologies Co., Ltd.). This regulator is designed to provide a stable 3.3V output voltage from a higher input voltage with minimal voltage drop, making it suitable for battery-powered and other voltage-sensitive applications.

Applications:

  • Microcontroller Power Supplies
  • Post Regulation for Switching Power Supplies
  • Battery-Powered Devices
  • High-Efficiency Linear Regulators
  • Motherboard Applications

Features:

  • Fixed Output Voltage: 3.3V
  • Low Dropout Voltage: Typically 1.3V at 5A
  • Output Current: Up to 5A
  • Thermal Overload Protection: Protects the regulator from overheating
  • Current Limiting: Prevents damage from excessive output current

Benefits:

  • Stable 3.3V Output: Provides a consistent voltage supply for sensitive components
  • High Efficiency: Low dropout voltage minimizes power dissipation, improving efficiency, especially in battery-powered applications.
  • Overload Protection: Thermal overload and current limiting protect the regulator from damage.
  • Easy to Use: Requires minimal external components for operation.
  • High Current Capability: Capable of supplying up to 5A of current.

Additional Details:

The UZ1084L-3.3V is available in TO-220, TO-263, and other surface-mount packages. The input voltage should be higher than the output voltage plus the dropout voltage. It is designed to operate within a wide temperature range. The low dropout voltage makes it particularly useful in applications where the input voltage is close to the desired output voltage, such as in battery-powered devices or post-regulation scenarios. The high current capability enables it to power a variety of digital and analog circuits requiring a stable 3.3V supply.

You May Also Be Interested in

JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us
Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $9.5165
Transforming Technologies, LLC
2LYR ESD TABLE MAT 36"X72" BLUE
Lowest to $268.0374
Panduit Corp
MP75 MOBILE LABEL PRINTER, 0.75
Need more? Email Us
Century Spring Corp
LL O= 0.625 , W= 0.091 , L= 20
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess