EN
  • EN
  • DE

UTT75N08G-TN3-R

Part No UTT75N08G-TN3-R
Manufacturer UTC
Catalog Electronic Wholesale
Description 75A, 80V N-CHANNEL POWERTRENCH MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 1278746-UTT75N08G-TN3-R
Manufacturer Homepage www.utc-ic.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian UTT75N08G-TN3-R CAD Model

Description

The UTT75N08G-TN3-R is an N-Channel enhancement mode power MOSFET manufactured by UTC (Unisonic Technologies Co., Ltd.). It's designed for high efficiency power switching applications.

Applications

  • Synchronous Rectification
  • DC-DC Converters
  • Power Management in Portable Devices
  • Motor Control

Features

  • Low On-Resistance: Minimizes power loss and maximizes efficiency.
  • High Current Capability: Handles substantial current loads.
  • Fast Switching Speed: Allows for efficient operation in high-frequency applications.
  • Avalanche Rated: Designed to withstand avalanche breakdown conditions.
  • Lead-Free Package: Compliant with environmental regulations.

Benefits

  • Improved Efficiency: Low on-resistance reduces conduction losses, leading to higher efficiency.
  • Enhanced Power Density: High current capability allows for smaller and more efficient power supply designs.
  • Reduced Switching Losses: Fast switching speed minimizes switching losses, improving overall efficiency.
  • Robust Performance: Avalanche rating ensures reliable operation under transient voltage conditions.

Additional Details

The UTT75N08G-TN3-R is typically characterized by a low gate charge and a low gate-source threshold voltage. The specific package type should be verified using the datasheet.

For detailed electrical characteristics, thermal performance, and safe operating area information, consult the official UTC (Unisonic Technologies Co., Ltd.) datasheet for the UTT75N08G-TN3-R. This datasheet provides crucial data for ensuring proper application and reliable performance.

You May Also Be Interested in

Silergy Corp
High Efficiency Fast Response 8A Continuous, 16A Peak, 28V Input Synchronous Step Down Regulator
Lowest to $0.5835
ON Semiconductor
Need more? Email Us
Texas Instruments
Need more? Email Us
Spansion
Need more? Email Us
Toko America Inc.
Need more? Email Us
Analog Devices Inc.
IC RF SWITCH SPDT 14GHZ 16QFN
Lowest to $78.0428
Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 24QFN
Lowest to $74.0808
Intel
IC FPGA 773 I/O 1020FBGA
Lowest to $541.2925
Texas Instruments
ULTRALOW-NOISE, HIGH PSRR, FAST, RF, 1A LOW-DROPOUT LINEAR REGULATORS | IC REG LIN POS ADJ 1A SOT223-6
Lowest to $3.0441

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess