The UTT60N10L-TA3-T is an N-channel power MOSFET manufactured by UTC (Unisonic Technologies Co., Ltd.). It is designed for efficient power switching applications, offering a balance of low on-resistance and gate charge. This MOSFET is suitable for use in DC-DC converters, motor control, and other power management circuits.
Applications
- DC-DC Converters
- Motor Control
- Power Management
- Synchronous Rectification
- Load Switching
Features
- N-Channel MOSFET: Provides efficient power switching.
- Low On-Resistance (RDS(on)): Minimizes power losses during conduction.
- Low Gate Charge (Qg): Enables fast switching speeds.
- 100V Drain-Source Voltage (VDS): Suitable for a variety of applications.
- Avalanche Rated: Robust performance under transient conditions.
Benefits
- High Efficiency: Reduces power dissipation and improves system performance.
- Fast Switching: Enables high-frequency operation and reduces switching losses.
- Reliable Performance: Provides stable and consistent operation.
- Simplified Design: Easy to drive with standard gate drive circuits.
- Compact Footprint: Allows for high-density circuit designs.
Additional Details
The UTT60N10L-TA3-T features a drain-source voltage (VDS) of 100V and a continuous drain current (ID) rating. Its low on-resistance (RDS(on)) minimizes conduction losses, while the low gate charge (Qg) facilitates fast switching speeds. The MOSFET is avalanche rated, providing robust performance under transient conditions. It is typically available in a TO-220 or similar through-hole package.
This power MOSFET is often used in switching power supplies, motor drives, and other power management applications where efficiency and reliability are critical. Its low on-resistance reduces heat generation, allowing for smaller heat sinks and more compact designs. The UTT60N10L-TA3-T's avalanche rating ensures that it can withstand voltage spikes and other transient events without damage, making it a robust choice for demanding applications.