EN
  • EN
  • DE

UTT4815G-S08-R

Part No UTT4815G-S08-R
Manufacturer UTC
Catalog Electronic Wholesale
Description 8 Amps, -30 Volts P-CHANNEL POWER MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 1278730-UTT4815G-S08-R
Manufacturer Homepage www.utc-ic.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian UTT4815G-S08-R CAD Model

Description

The UTT4815G-S08-R is a P-Channel MOSFET manufactured by UTC (Unisonic Technologies Co., Ltd.). It's designed for load switching and power management applications requiring efficient and reliable performance. This MOSFET boasts a low on-resistance, which minimizes power loss and enhances overall circuit efficiency.

Applications:

  • Load Switching: Used to switch power to various loads in electronic systems.
  • Power Management: Employed in DC-DC converters and voltage regulators.
  • Battery Management Systems: Integrated into battery charging and discharging circuits for control and protection.
  • LED Lighting: Used in LED drivers for efficient current control to LEDs.
  • Portable Devices: Suitable for power management in smartphones, tablets, and other battery-powered devices.

Features:

  • P-Channel Enhancement Mode: Simplified drive requirements for low-side switching applications.
  • Low On-Resistance (RDS(on)): Minimizes power dissipation and increases energy efficiency.
  • Fast Switching Speed: Enables rapid switching transitions for high-frequency applications.
  • Low Gate Charge: Reduces drive power requirements, contributing to overall system efficiency.
  • Small Surface Mount Package: Allows for compact and space-saving designs.

Benefits:

  • High Efficiency: Minimizes power loss, resulting in increased energy efficiency and reduced heat generation.
  • Simplified Circuit Design: The P-channel configuration simplifies low-side switching applications.
  • Improved Thermal Performance: Reduced power dissipation lowers operating temperatures and enhances device reliability.
  • Compact Size: Facilitates the creation of smaller and more portable electronic devices.
  • Reliable Operation: Robust design ensures stable and dependable performance under various operating conditions.

Technical Specifications:

Consult the manufacturer's datasheet for specific technical specifications, including drain-source voltage (VDS), gate-source voltage (VGS), drain current (ID), on-resistance (RDS(on)), gate charge (Qg), and thermal resistance. The datasheet provides detailed electrical characteristics, absolute maximum ratings, and recommended operating conditions. It also includes information on package dimensions and soldering recommendations.

You May Also Be Interested in

Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $640.2986
Silergy Corp
Need more? Email Us
Silergy Corp
High Efficiency Fast Response 8A Continuous, 16A Peak, 28V Input Synchronous Step Down Regulator
Lowest to $0.5835
Samsung
Need more? Email Us
Xilinx Inc.
IC FPGA 500 I/O 900FCBGA
Need more? Email Us
IXYS
Lowest to $7.8205
Microchip Technology
Lowest to $6.2562
ON Semiconductor
Need more? Email Us
Texas Instruments
ULTRALOW-NOISE, HIGH PSRR, FAST, RF, 1A LOW-DROPOUT LINEAR REGULATORS | IC REG LIN POS ADJ 1A SOT223-6
Lowest to $3.0441

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess