EN
  • EN
  • DE

UTT150N03L-TA3-T

Part No UTT150N03L-TA3-T
Manufacturer UTC
Catalog Electronic Wholesale
Description N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 1278687-UTT150N03L-TA3-T
Manufacturer Homepage www.utc-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UTT150N03L-TA3-T CAD Model

Description

The UTT150N03L-TA3-T is an N-channel power MOSFET manufactured by UTC (Unisonic Technologies Co., Ltd.). It is specifically engineered for high-efficiency switching applications, offering an optimal balance between low on-resistance and fast switching speed. This MOSFET is commonly used in DC-DC converters, load switching, and power management circuits where minimizing power loss is crucial. Its design is optimized to enhance overall system efficiency and reduce heat generation.

Applications

  • DC-DC Converters: Efficiently converts DC voltage levels in power supplies and voltage regulators.
  • Load Switching: Controls power to various loads, such as motors, lighting, and other electronic components.
  • Power Management Circuits: Regulates power distribution in battery management systems and portable devices.
  • Motor Control: Drives motors in various applications, including robotics and consumer electronics.
  • LED Lighting: Powers LED lighting systems with stable and efficient performance.

Features

  • N-Channel MOSFET: Simplifies integration into standard circuit configurations.
  • Low On-Resistance (RDS(on)): Minimizes conduction losses and enhances efficiency.
  • Fast Switching Speed: Reduces switching losses and improves overall performance.
  • Low Gate Charge (Qg): Requires minimal energy to switch, improving efficiency.
  • Surface Mount Package: Utilizes a compact TA3 package for efficient PCB space usage.

Benefits

  • High Efficiency: Lowers power consumption and extends battery life in portable devices.
  • Improved Thermal Performance: Reduces heat generation due to low on-resistance.
  • Compact Design: Small package allows for use in space-constrained environments.
  • Reliable Operation: Offers stable and consistent performance in diverse operating conditions.
  • Cost-Effective: Provides a competitive and efficient solution for power switching needs.

Additional Details

The UTT150N03L-TA3-T is designed to operate with a drain-source voltage (VDS) of 30V and is capable of handling a continuous drain current (ID) suitable for a variety of applications. Its low on-resistance (RDS(on)) ensures minimal power loss during conduction, while its fast switching speed reduces losses during switching transitions. The MOSFET’s compact TA3 package allows for efficient heat dissipation, ensuring reliable performance even in demanding conditions. Commonly used in laptops, smartphones, and industrial power supplies, this component is essential for applications requiring high efficiency and reliability. It adheres to industry standards for environmental safety and performance, making it a trusted choice for modern power management solutions. The UTT150N03L-TA3-T is engineered for seamless integration into automated manufacturing processes, reducing manufacturing costs and enhancing production efficiency. Its robust construction and consistent performance make it a dependable option for applications that demand efficient and reliable power switching.

You May Also Be Interested in

Linear Technology
IC TEMP/VOLT/CUR MONITOR 10MSOP
Lowest to $58.6467
Cypress Semiconductor Corp
Lowest to $386.1000
Intel
Lowest to $50.4238
Silergy Corp
Need more? Email Us
ON Semiconductor
Need more? Email Us
Panasonic
Need more? Email Us
Toko America Inc.
Need more? Email Us
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $238.0598
Intel
IC FPGA 773 I/O 1020FBGA
Lowest to $541.2925

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess