The UTD452G-TN3-R is a Power MOSFET manufactured by UTC (Unisonic Technologies Co., Ltd.). It's designed to offer efficient power switching capabilities in various applications.
Applications
- DC-DC converters
- Power management in portable devices
- Load switching
- Motor control circuits
- LED lighting drivers
Features
- Low On-Resistance (RDS(on)): Minimizes conduction losses, enhancing efficiency.
- Fast Switching Speed: Enables efficient operation in high-frequency applications.
- Low Gate Charge (Qg): Reduces switching losses, improving overall efficiency.
- Avalanche Rated: Provides robustness against voltage spikes and transients.
- Surface Mount Package: Facilitates automated assembly and compact design.
Benefits
- High Efficiency: Low RDS(on) and Qg contribute to efficient power conversion.
- Reliable Performance: Avalanche rating ensures reliable operation under transient conditions.
- Compact Design: Surface mount package allows for space-saving designs.
- Simplified Thermal Management: Enhanced thermal performance facilitates heat dissipation.
- Cost-Effective Solution: Provides a balance of performance and cost for various applications.
Technical Specifications
While specific voltage and current ratings depend on the exact datasheet, the UTD452G-TN3-R is generally designed for low to medium voltage applications. RDS(on) values are typically low, contributing to efficient operation. Consult the specific datasheet for exact values for voltage, current, RDS(on), and other parameters.