EN
  • EN
  • DE

UTCLD1117L-3.3V-A

Part No UTCLD1117L-3.3V-A
Manufacturer UTC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 396873-UTCLD1117L-3.3V-A
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UTCLD1117L-3.3V-A CAD Model

Description

The UTCLD1117L-3.3V-A is a low dropout (LDO) positive voltage regulator manufactured by UTC (Unisonic Technologies Co., Ltd.). This regulator provides a stable 3.3V output, commonly used in a variety of electronic devices to power microcontrollers, logic circuits, and other components that require a well-regulated 3.3V supply. The 'L' designation suggests specific enhancements or characteristics within the LD1117 family, such as improved dropout performance.

Applications

  • Microcontroller power supplies
  • FPGA/CPLD power supplies
  • Logic circuits (3.3V logic)
  • Post-regulation for switching power supplies
  • Battery-powered devices
  • Embedded systems

Features

  • Fixed 3.3V output voltage: Provides a precise and stable 3.3V power supply.
  • Low dropout voltage: Maintains regulation with a small input-output voltage differential.
  • Output current of 800mA (typical): Delivers sufficient power for various applications.
  • Over-temperature protection: Protects the regulator from thermal damage.
  • Current limiting: Prevents excessive current flow, protecting both the regulator and the load.
  • Available in a variety of packages (check datasheet for the specific package of the '-A' variant).

Benefits

  • Stable and accurate 3.3V power supply: Ensures reliable operation of connected components.
  • Efficient regulation: Minimizes power loss and heat generation.
  • Protection features: Enhances reliability and prevents damage due to common electrical faults.
  • Ease of use: Requires minimal external components for operation.
  • Wide operating temperature range: Suitable for use in diverse environments.
  • Long lifespan: Constructed with high-quality components for durability.

Additional Details

The UTCLD1117L-3.3V-A typically operates with an input voltage slightly higher than 3.3V (e.g., 4.3V to 12V, depending on the dropout voltage and load current). The dropout voltage is a key specification; refer to the datasheet for the exact value at the intended output current. Small input and output capacitors (ceramic or tantalum) are essential for stability. The package type ('-A' variant) dictates the thermal performance and mounting requirements. Always consult the official UTC datasheet for precise electrical characteristics, application guidelines, recommended component values, and package dimensions.

Proper PCB layout is critical for optimal performance, particularly for thermal management. Ensure adequate heat sinking, especially at higher input voltages and output currents. Follow the datasheet's guidelines for capacitor selection and placement to ensure stable operation and minimize noise.

You May Also Be Interested in

Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $8.9258
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Qualcomm
Need more? Email Us
Protek Devices
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.3269
Atmel
Need more? Email Us
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess