EN
  • EN
  • DE

UTCLD1117A-ADJ-A

Part No UTCLD1117A-ADJ-A
Manufacturer UTC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 396870-UTCLD1117A-ADJ-A
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UTCLD1117A-ADJ-A CAD Model

Description

The UTCLD1117A-ADJ-A is an adjustable low dropout (LDO) positive voltage regulator manufactured by UTC (Unisonic Technologies Co., Ltd.). Unlike fixed-voltage regulators, this version allows the user to set the output voltage to a desired level within a specific range using external resistors. This adjustability makes it a versatile choice for applications requiring non-standard voltages or fine-tuning of power supplies.

Applications

  • Adjustable power supplies
  • Battery chargers
  • Microcontroller power supplies
  • Post regulators for switching power supplies
  • Linear regulators for sensitive analog circuits
  • Industrial control systems

Features

  • Adjustable output voltage: Output voltage can be set by external resistors.
  • Low dropout voltage: Ensures regulation with small input-output voltage differentials.
  • Output current of 800mA: Delivers sufficient power for a range of applications.
  • Over-temperature protection: Protects the regulator from thermal damage.
  • Current limiting: Prevents excessive current flow, protecting the regulator and load.
  • Reverse battery protection: Safeguards the regulator from damage due to reverse polarity.
  • Available in SOT-223 package: Compact size for space-constrained applications.

Benefits

  • Flexible output voltage setting: Provides customized power supply voltages.
  • Stable and accurate regulation: Ensures proper operation of connected components.
  • Efficient regulation: Minimizes power loss and heat generation.
  • Protection features: Enhances reliability and prevents damage from common electrical faults.
  • Ease of use: Simple to implement with just a few external resistors.
  • Wide operating temperature range: Suitable for various environments.
  • Long lifespan: High-quality design and components ensure durability.

Additional Details

The output voltage of the UTCLD1117A-ADJ-A is set using two external resistors, typically following the formula Vout = 1.25V * (1 + R2/R1), where R1 is connected between the ADJ pin and ground, and R2 is connected between the output pin and the ADJ pin. The input voltage range is typically between 3V and 15V. The dropout voltage is typically around 1.1V at the maximum output current. It requires a small output capacitor (typically a few microfarads) for stability. The SOT-223 package provides good thermal dissipation. Always refer to the official UTC datasheet for precise electrical characteristics, application guidelines, and recommended component values and resistor selection.

Proper PCB layout is crucial for optimal performance, especially regarding thermal management. Adequate heat sinking is necessary to prevent overheating, especially at higher input voltages and output currents. Careful resistor selection is important to ensure the desired output voltage and stable operation.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Protek Devices
Lowest to $0.3269
Atmel
Lowest to $32.5000
Atmel
Need more? Email Us
Protek Devices
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
Atmel
Lowest to $1.6320

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess