EN
  • EN
  • DE

UTC79L05L-AB3-R

Part No UTC79L05L-AB3-R
Manufacturer UTC
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 986789-UTC79L05L-AB3-R
Categories OEM Parts(T-Z)
Manufacturer UTC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UTC79L05L-AB3-R CAD Model

Description

The UTC79L05L-AB3-R is a three-terminal negative voltage regulator manufactured by UTC (Unisonic Technologies Co., Ltd.). This device is designed to provide a stable -5V output voltage with a low output current capability, typically around 100mA. It's commonly used in various electronic circuits to regulate voltage for sensitive components.

Applications

  • Low-Current Negative Voltage Supply: Provides a stable -5V supply for op-amps, comparators, and other analog circuits.
  • Small Electronic Devices: Used in portable devices requiring a negative voltage rail.
  • Battery-Powered Equipment: Provides a regulated negative voltage for sensitive circuits.
  • Control Circuits: Used in control systems for generating a stable negative voltage reference.
  • Signal Conditioning: Provides negative supply voltage for analog signal conditioning circuits.

Features

  • Fixed Output Voltage (-5V): Provides a stable and precise -5V output voltage.
  • Low Output Current (100mA): Designed for low-current applications.
  • Internal Short-Circuit Current Limiting: Protects the regulator from damage due to short circuits.
  • Thermal Overload Protection: Shuts down the regulator if the temperature exceeds a safe limit.
  • TO-92 Package: Comes in a small TO-92 package for easy integration into circuits.

Benefits

  • Stable Output Voltage: Provides a consistent and reliable -5V output.
  • Simple to Use: Requires minimal external components for operation.
  • Overload Protection: Protects the regulator and other components from damage.
  • Compact Size: Small package allows for integration into space-constrained applications.
  • Cost-Effective Solution: Offers a low-cost solution for negative voltage regulation.

The UTC79L05L-AB3-R features internal current limiting and thermal shutdown protection to prevent damage from overloads and excessive heat. It requires only a few external components for proper operation, typically input and output capacitors to improve stability. The TO-92 package is suitable for through-hole mounting. This regulator is ideal for applications where a small, simple, and cost-effective negative voltage regulator is needed. Input voltage should typically be a few volts more negative than -5V to ensure proper regulation.

You May Also Be Interested in

Lucent
Need more? Email Us
Kemet
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Lucent
Need more? Email Us
Shindengen
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Lucent
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess