EN
  • EN
  • DE

UTC78L08L

Part No UTC78L08L
Manufacturer UTC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 396833-UTC78L08L
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UTC78L08L CAD Model

Description

The UTC78L08L is a three-terminal positive regulator available in a small package. It is part of the 78Lxx series, known for providing local on-card regulation. The UTC78L08L specifically provides an 8V regulated output with an input voltage typically up to 30V. It incorporates features such as thermal overload protection and short-circuit current limiting, enhancing system reliability and preventing damage under fault conditions.

Applications:

  • Voltage Regulation in Consumer Electronics: Used in devices like TVs, DVD players, and audio amplifiers to provide a stable 8V supply for sensitive components.
  • Microcontroller Power Supplies: Provides a clean and regulated power source for microcontroller-based projects and embedded systems.
  • Battery-Powered Devices: Suitable for use in battery-operated devices where a stable voltage is required for proper operation.
  • Instrumentation and Measurement Equipment: Supplies a stable voltage reference for accurate readings and measurements.
  • Small Appliances: Powers various components within appliances, ensuring consistent performance and reliability.

Features:

  • Output Voltage: Fixed 8V positive output voltage.
  • Output Current: Typically up to 100mA.
  • Thermal Overload Protection: Prevents damage from excessive heat by shutting down the regulator.
  • Short Circuit Current Limiting: Limits the output current during short circuit conditions, protecting the device and connected circuitry.
  • Small Package: Available in TO-92 and other compact packages suitable for space-constrained applications.
  • No External Components Required: Simple implementation with minimal external components required.

Benefits:

  • Stable Voltage Regulation: Provides a consistent and reliable 8V output, ensuring stable operation of connected devices.
  • Overload Protection: Protects the regulator and connected circuitry from damage due to excessive current or heat.
  • Simplified Circuit Design: Requires minimal external components, making it easy to integrate into existing circuits.
  • Cost-Effective Solution: Offers a low-cost solution for voltage regulation needs.
  • Compact Footprint: The small package allows for use in space-sensitive applications.

The UTC78L08L is commonly utilized where a stable 8V supply is needed. Its built-in protection features and straightforward implementation make it a favorite for electronic projects. The device's datasheet provides detailed information on parameters such as input voltage range, output voltage accuracy, and thermal characteristics. Proper thermal management may be needed depending on the input voltage and output current. Adhering to the maximum ratings specified in the datasheet is important for reliable operation.

You May Also Be Interested in

Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $58.6105
Via
Need more? Email Us
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
ON Semiconductor
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0224 $60.6720
70+ $1.6597 $116.1790
110+ $1.6078 $176.8580
150+ $1.5558 $233.3700
195+ $1.5038 $293.2410
260+ $1.3479 $350.4540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,100 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess