EN
  • EN
  • DE

UTC78L05L-T92-B

Part No UTC78L05L-T92-B
Manufacturer UTC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 396831-UTC78L05L-T92-B
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UTC78L05L-T92-B CAD Model

Description

The UTC78L05L-T92-B is a three-terminal positive voltage regulator manufactured by Unisonic Technologies Co., Ltd. (UTC). It belongs to the UTC78L series, which are low-current positive voltage regulators, and specifically provides a fixed 5V output. The suffix '-T92-B' denotes a specific package type, usually a TO-92, and likely indicates bulk packaging. This regulator is commonly employed in various low-power electronic circuits to maintain a stable voltage supply, protecting sensitive components from voltage fluctuations. Due to its small size and simplicity, it is suitable for a broad array of applications where a low-current 5V supply is needed.

Applications

  • Power supply for low-power microcontrollers and simple logic circuits.
  • Voltage regulation in small battery-operated devices.
  • Use in educational electronics projects and hobbyist circuits.
  • Providing a stable 5V reference voltage for sensors and analog circuitry.
  • Simple battery charging circuits for low-power devices.

Features

  • Fixed 5V output voltage: Delivers a stable and regulated 5V DC output.
  • Low dropout voltage: Ensures efficient regulation, even when the input voltage is close to the output voltage.
  • Short-circuit protection: Protects the regulator and connected circuitry from damage due to short circuits.
  • Thermal overload protection: Prevents the regulator from overheating, thus preventing damage.
  • Overvoltage protection: Shuts down the regulator should the input voltage exceed a safe level.
  • Low quiescent current: Minimizes power consumption when the regulator is idle, beneficial for battery-powered devices.

Benefits

  • Provides stable and reliable power: Ensures consistent performance of connected electronic devices.
  • Protects against damage: Safeguards sensitive electronic components from voltage spikes and fluctuations.
  • Simplifies circuit design: Reduces the requirement for external components for basic voltage regulation.
  • Increased system reliability: Improves the overall robustness and lifespan of electronic devices.
  • Ideal for battery-powered applications: Low quiescent current extends battery life.

Additional Details

The UTC78L05L-T92-B comes in a TO-92 package, making it easy to use in through-hole designs. The input voltage range is typically between 7V and 30V, though the official datasheet should be consulted for accurate values. The output current is usually rated up to 100mA. The operating temperature range is generally between -40°C and +125°C. Always consult the official UTC datasheet for the most accurate and current specifications. Bypass capacitors are often recommended on both the input and output to enhance stability and transient response.

You May Also Be Interested in

Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Atmel
Lowest to $32.5000
ON Semiconductor
Lowest to $3.3622
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
Toshiba Semiconductor and Storage
Lowest to $58.6105
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.3269

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess