EN
  • EN
  • DE

UTC78D12

Part No UTC78D12
Manufacturer UTC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 396820-UTC78D12
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UTC78D12 CAD Model

Description

The UTC78D12 is a three-terminal positive voltage regulator manufactured by Unisonic Technologies Co., Ltd. (UTC). It belongs to the UTC78D series, designed to provide a fixed 12V output voltage. This regulator is commonly employed in various electronic circuits to maintain a stable voltage supply, thus protecting sensitive components from voltage fluctuations. Its robust design and internal protection mechanisms make it a reliable choice for a wide array of applications.

Applications

  • Power supplies for op-amps and analog circuits.
  • Voltage regulation in industrial control systems.
  • Use in consumer electronics, such as audio amplifiers and video equipment.
  • Powering relays and solenoids.
  • Battery charging circuits for 12V batteries.

Features

  • Fixed 12V output voltage: Provides a stable and regulated 12V DC output.
  • Low dropout voltage: Ensures efficient regulation even when the input voltage is close to the output voltage.
  • Short-circuit protection: Protects the regulator and the connected circuitry from damage due to short circuits.
  • Thermal overload protection: Prevents the regulator from overheating and causing damage.
  • Overvoltage protection: Shuts down the regulator if the input voltage exceeds a safe level.
  • High ripple rejection: Minimizes the impact of input voltage fluctuations on the output voltage.

Benefits

  • Stable power supply: Ensures consistent and reliable operation of connected devices.
  • Protection against damage: Safeguards sensitive electronic components from voltage spikes and fluctuations.
  • Simplified circuit design: Reduces the need for external components for voltage regulation.
  • Increased system reliability: Improves the overall robustness and lifespan of electronic products.
  • Cost-effective solution: Provides a reliable voltage regulation solution at an affordable price.

Additional Details

The UTC78D12 typically comes in a TO-252 or similar package. The input voltage range is generally between 14.5V and 30V, but this can vary slightly depending on the specific datasheet revision. The output current is usually rated at up to 1A, but thermal considerations are crucial to ensure safe operation. A heat sink may be required if the regulator dissipates significant power. The operating temperature range is typically between -40°C and +125°C. It's crucial to consult the official UTC datasheet for the most accurate and up-to-date specifications. Bypass capacitors are often recommended on the input and output to further improve stability and transient response.

You May Also Be Interested in

Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.1178
Atmel
Need more? Email Us
Via
Need more? Email Us
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
Atmel
Lowest to $32.5000
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
Atmel
Need more? Email Us
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2617 $58.7106
44+ $2.6761 $117.7484
67+ $2.5930 $173.7310
93+ $2.5087 $233.3091
120+ $2.4255 $291.0600
160+ $2.1749 $347.9840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess