The UT4411G-S08-R is an N-Channel Power MOSFET from UTC (Unisonic Technologies Co., Ltd.), designed for efficient power switching applications. It features a low on-resistance (RDS(on)) to minimize conduction losses and a fast switching speed to reduce switching losses. The device is offered in a surface-mount package, making it suitable for compact and high-density circuit board layouts.
Applications:
- Load Switching
- DC-DC Converters
- Power Management in Portable Devices
- Motor Control
- Backlighting
Features:
- N-Channel MOSFET
- Low On-Resistance (RDS(on))
- Fast Switching Speed
- Surface Mount Package
- RoHS Compliant
Benefits:
- Increased Efficiency: Low RDS(on) minimizes power dissipation, increasing overall system efficiency.
- Reduced Heat Dissipation: Lower power losses result in less heat generation, improving system reliability and thermal management.
- Improved Switching Performance: Fast switching speed reduces switching losses and improves transient response.
- Compact Design: Surface mount package allows for smaller and more densely populated circuit boards.
- Environmentally Friendly: RoHS compliant, reducing environmental impact.
Specifications:
Typical specifications for the UT4411G-S08-R include a drain-source voltage (VDS) rating of 30V, a gate-source voltage (VGS) rating of ±20V, and a continuous drain current (ID) rating of several amperes, depending on the specific datasheet and operating conditions. The RDS(on) value is typically very low, often in the milliohm range, contributing to high efficiency. The gate charge (Qg) is also optimized for fast switching performance. Refer to the datasheet for definitive specifications.
The UT4411G-S08-R MOSFET provides a combination of low on-resistance, fast switching, and compact size, making it an excellent choice for a wide range of power management applications. Its robust design and reliable performance ensure consistent operation in demanding environments.