EN
  • EN
  • DE

UT4411-S08-R

Part No UT4411-S08-R
Manufacturer UTC
Catalog Electronic Wholesale
Description P-CHANNEL ENHANCEMENT MODE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 1278514-UT4411-S08-R
Manufacturer Homepage www.utc-ic.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian UT4411-S08-R CAD Model

Description

The UT4411-S08-R is an N-Channel Power MOSFET manufactured by UTC (Unisonic Technologies Co., Ltd.). This MOSFET is designed for efficient power switching applications, offering a balance of low on-resistance and fast switching speeds.

Applications:

  • DC-DC Converters: Used in voltage regulation and power conversion circuits.
  • Load Switching: Controls power to various loads in electronic systems.
  • Power Management: Optimizes power consumption in battery-powered devices.
  • Motor Control: Drives small motors and actuators.
  • LED Lighting: Used in LED drivers for efficient lighting solutions.

Features:

  • Low On-Resistance (RDS(on)): Minimizes power loss and heat generation.
  • Low Gate Charge (Qg): Enables fast switching speeds and reduces driver power requirements.
  • Avalanche Capability: Provides robustness against transient voltage spikes.
  • Surface Mount Package (S08): Suitable for high-density PCB layouts.
  • Lead-Free and RoHS Compliant: Meets environmental standards.

Benefits:

  • High Efficiency: Reduces energy consumption and improves overall system performance.
  • Fast Switching: Enables high-frequency operation in switching applications.
  • Compact Design: S08 package saves board space in space-constrained applications.
  • Reliable Performance: Ensures stable operation under various operating conditions.
  • Environmentally Friendly: Complies with RoHS regulations.

Technical Specifications:

The UT4411-S08-R features a drain-source voltage (VDS) rating, a gate-source voltage (VGS) rating, and a continuous drain current (ID) rating. The on-resistance (RDS(on)) is a key parameter for determining power loss. The S08 package provides efficient heat dissipation. The gate threshold voltage (VGS(th)) is important for determining the turn-on characteristics.

Detailed specifications can be found in the UTC datasheet, including thermal resistance, input capacitance, and switching times. These parameters are crucial for designing efficient and reliable power electronic circuits. Always refer to the official datasheet for the most accurate and up-to-date information.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
Xilinx Inc.
IC FPGA 500 I/O 900FCBGA
Need more? Email Us
Silergy Corp
Need more? Email Us
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $238.0598
Tyco Electronics
Lowest to $1.1071
Cypress Semiconductor Corp
Lowest to $386.1000
Texas Instruments
ULTRALOW-NOISE, HIGH PSRR, FAST, RF, 1A LOW-DROPOUT LINEAR REGULATORS | IC REG LIN POS ADJ 1A SOT223-6
Lowest to $3.0441
Samsung
Need more? Email Us
NXP / Nexperia
RF Power Field Effect Transistors High Ruggedness N--Channel Enhancement--Mode | FET RF 2CH 133V 230MHZ NI-1230
Lowest to $481.4815

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess