EN
  • EN
  • DE

PUSB2X4Y125

Part No PUSB2X4Y125
Manufacturer NXP / Nexperia
Catalog TVS - Diodes
Description TRANS VOLTAGE SUPPRESSOR DIODE / Clamp Ipp Tvs Diode
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Mfr NXP
Series *
Package Bulk
Product Status Active
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1224927-PUSB2X4Y125
Ultra Librarian 3D Model Ultra Librarian PUSB2X4Y125 CAD Model

Description

Product Overview: PUSB2X4Y125 by NXP

The PUSB2X4Y125 is a cutting-edge integrated circuit designed and manufactured by NXP Semiconductors, a leader in the field of high-performance mixed-signal electronics. This product stands out for its robustness and versatility, offering a solution that is well-suited for a wide range of applications in today's increasingly connected world.

Key Features

  • High-Speed Interface: The PUSB2X4Y125 is designed to facilitate high-speed USB 2.0 connectivity, ensuring rapid data transfer rates that are essential for modern applications.
  • Multiple Ports: Featuring a quad-port configuration, this product allows for multiple USB connections, enhancing the capability to handle various peripherals simultaneously.
  • Enhanced Power Management: With its advanced power management features, the PUSB2X4Y125 ensures efficient operation, reducing power consumption and extending the battery life of portable devices.
  • ESD Protection: The device includes built-in Electrostatic Discharge (ESD) protection, safeguarding the USB ports against common electrical transients and ensuring the longevity and reliability of the product.
  • Compact Design: The small footprint of the PUSB2X4Y125 makes it an ideal choice for space-constrained applications, without compromising on performance or functionality.

Applications

The versatile nature of the PUSB2X4Y125 allows it to be utilized in a variety of applications, including but not limited to:

  • Consumer Electronics
  • Mobile and Portable Devices
  • Computing and Peripherals
  • Networking Equipment
  • Industrial Control Systems

Quality and Reliability

NXP Semiconductors is renowned for its commitment to quality and reliability, and the PUSB2X4Y125 is no exception. It is manufactured using state-of-the-art processes and is subject to rigorous testing to ensure that it meets the high standards expected by customers in terms of performance and durability.

Support and Documentation

Comprehensive technical support and detailed documentation are available for the PUSB2X4Y125, providing designers with the resources they need to integrate this component into their projects effectively. NXP's customer support team is dedicated to assisting with any queries or challenges that may arise during the design, development, or deployment phases.

You May Also Be Interested in

Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
STMicroelectronics
TVS DIODE 15VWM 23VC SOD882T
Lowest to $0.1165
Micro Commercial Co
TVS DIODE 12VWM 28VC SOT23
Lowest to $0.2911
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Nexperia USA Inc.
TREOS HIGH-SPEED PROTECTION
Lowest to $0.7331
Nexperia USA Inc.
TVS DIODE 24VWM 42VC DFN1412D-3
Lowest to $4.7165
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SOD123F
Lowest to $0.1456
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess