Products specifications Report Issue?

Category Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Win Source Part Number 1470739-WD5000AVCS
Manufacturer Western Digital
Ultra Librarian 3D Model Ultra Librarian WD5000AVCS CAD Model

Description

The WD5000AVCS is a 3.5-inch hard disk drive from the trusted Western Digital portfolio, specifically designed with a focus on providing a blend of performance and reliability for video storage and streaming applications. Featuring 500GB of storage capacity, a SATA interface with speeds up to 3Gb/s, and a substantial 32MB cache, this HDD is fine-tuned for the demands of continuous digital video recording. The drive's Caviar Blue technology is indicative of its balanced performance and reliability, making it an ideal choice for DVRs, surveillance systems, media centers, and other AV applications that demand 24x7 operation in potentially high-temperature environments. The WD5000AVCS combines Western Digital's industry-leading technology with the durability required for extended, continuous use, ensuring a reliable storage solution for critical video data.

You May Also Be Interested in

Adata
SSD 64GB M.2 TLC SATA III 3.3V
Need more? Email Us
ECAD model for IM2S3334-064GD
Kingston
SSD 7.68TB DOM SSD USB 3.2
Need more? Email Us
ECAD model for IKVP80ES/7680G
Kingston
SSD 2TB DOM SSD USB 3.0
Need more? Email Us
ECAD model for SXS1000R/2000G
Micron Technology Inc.
NAND B58R TLC 1TB 7500 2TBYTE U.
Need more? Email Us
ECAD model for MTFDKCC1T9TGP-1BK1DABYY
Swissbit NA Inc.
SSD 120GB SLIM-SATA MLC SATA III
Need more? Email Us
ECAD model for SFSA120GV3AA4TO-I-LB-226-STD
Apacer
SSD 1TB M.2 MODULE TLC NVME 3.3V
Need more? Email Us
ECAD model for AP1TPP3480-R
InnoDisk
SSD 256GB M.2 TLC SATA III 3.3V
Need more? Email Us
ECAD model for DEM28-B56DK1KCADL
SSSTC
ER2 M.2 SATA M.2 2280 3D TLC
Need more? Email Us
ECAD model for ER2-GD480
Toshiba Semiconductor and Storage
HDEPZ11GEA51
Need more? Email Us
ECAD model for HDEPZ11GEA51

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention