EN
  • EN
  • DE

UT4410G-S08-R

Part No UT4410G-S08-R
Manufacturer UTC
Catalog Electronic Wholesale
Description N-CHANNEL 30-V (D-S) MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 1278507-UT4410G-S08-R
Manufacturer Homepage www.utc-ic.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian UT4410G-S08-R CAD Model

Description

The UT4410G-S08-R is a P-Channel enhancement mode power MOSFET from UTC (Unisonic Technologies Co., Ltd.). It is designed for use in load switching, power management, and DC-DC conversion applications. This MOSFET features low on-state resistance and fast switching speed, making it an efficient choice for various power control tasks.

Applications:

  • Load Switching
  • Power Management
  • DC-DC Converters
  • Battery Management Systems
  • Power Adapters

Features:

  • P-Channel MOSFET
  • Low on-state resistance (RDS(on))
  • Fast switching speed
  • Low gate charge
  • Lead-free and RoHS compliant

Benefits:

  • Improved energy efficiency due to low RDS(on)
  • Reduced power loss and heat dissipation
  • Enhanced system reliability
  • Simplified thermal management
  • High performance in switching applications

Technical Specifications:

The UT4410G-S08-R features a drain-source voltage (VDS) of -30V and a continuous drain current (ID) of -5.8A. The on-state resistance (RDS(on)) is typically 45 mΩ at VGS = -10V. The gate threshold voltage (VGS(th)) is typically between -1V and -3V. The device is available in a SOP-8 package, which allows for efficient heat dissipation and easy board mounting.

The MOSFET's fast switching speed reduces switching losses, contributing to higher overall efficiency in power conversion applications. Its low gate charge simplifies the design of gate drive circuits and reduces power consumption. The UT4410G-S08-R is designed to operate over a wide temperature range, ensuring reliable performance in demanding environments. The device's lead-free and RoHS compliance ensures it meets environmental regulations.

In load switching applications, the UT4410G-S08-R provides a reliable and efficient way to control the power supply to various loads. In power management systems, it can be used to regulate voltage and current levels to optimize energy usage. Its high current capability and fast switching speed make it suitable for DC-DC converters, where efficient power conversion is critical.

The SOP-8 package allows for compact and efficient board layouts. Its low on-state resistance minimizes conduction losses, improving overall system efficiency. The UT4410G-S08-R's robust design and high-performance characteristics make it a reliable choice for demanding power switching applications.

You May Also Be Interested in

Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess