The UT30P03L-TN3-R is a P-channel enhancement-mode MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) from UTC (Unisonic Technologies Co., Ltd.). It's designed for power management applications requiring efficient switching and low on-state resistance.
Applications:
- Load Switching
- Power Management in Portable Devices
- DC-DC Converters
- Battery Protection Circuits
- LED Lighting
Features:
- P-Channel MOSFET
- Low On-Resistance (RDS(on))
- Low Gate Threshold Voltage (VGS(th))
- Fast Switching Speed
- Logic Level Gate Drive
- Surface Mount Package (SOT-23)
Benefits:
- High Efficiency: Low on-resistance minimizes power losses, leading to improved efficiency in power management applications.
- Compact Size: The SOT-23 package allows for high-density circuit designs.
- Low Voltage Operation: Logic level gate drive allows direct drive from microcontrollers and other low-voltage circuits.
- Fast Switching: Enables efficient operation in high-frequency switching applications.
- Simplified Design: Easy to use in a variety of circuits due to its P-channel configuration.
This MOSFET features a drain-source voltage (VDS) rating of -30V, a gate-source voltage (VGS) rating of ±20V, and a continuous drain current (ID) rating that varies depending on the specific conditions (e.g., ambient temperature, heatsinking). The on-resistance (RDS(on)) is typically very low, often in the milliohm range, minimizing conduction losses. The gate threshold voltage (VGS(th)) is also low, allowing it to be driven directly by logic-level signals. The device is housed in a small SOT-23 surface mount package, making it suitable for space-constrained applications. It offers fast switching speeds, which are critical for efficient operation in DC-DC converters and other switching circuits. Furthermore, the device is designed to be RoHS compliant and halogen-free, aligning with environmental regulations.