EN
  • EN
  • DE

UT2309G-AE3-R

Part No UT2309G-AE3-R
Manufacturer UTC
Catalog HOT - SALES and EOL Components (U - Z)
Description P-CHANNEL ENHANCEMENT MODE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 396649-UT2309G-AE3-R
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UT2309G-AE3-R CAD Model

Description

The UT2309G-AE3-R from UTC (Unisonic Technologies Co., Ltd.) is a P-Channel enhancement mode MOSFET. It's designed for low voltage, high-speed switching applications such as load switching and power management in portable devices. The device utilizes an advanced trench technology to achieve low on-resistance (RDS(ON)) and gate charge (Qg), minimizing power losses. The suffix "-AE3-R" likely specifies a particular packaging option, such as SOT-23 with tape and reel for automated assembly.

Applications:

  • Load Switching: Used for switching power to various loads in electronic devices.
  • Power Management: Regulating voltage and current in portable devices.
  • DC-DC Conversion: Employed as a switching element in DC-DC converters.
  • Battery Protection: Used in battery protection circuits to prevent overcharge and over-discharge.

Features:

  • Low RDS(ON): Minimizes conduction losses for improved efficiency.
  • Low Gate Charge: Reduces switching losses, contributing to high efficiency.
  • Logic Level Drive: Can be driven directly from logic-level circuits and microcontrollers.
  • Trench Technology: Provides superior performance characteristics.
  • RoHS Compliant: Environmentally friendly, lead-free construction.

Benefits:

  • High Efficiency: Low RDS(ON) and Qg minimize power losses.
  • Simplified Circuit Design: Logic level drive simplifies interface with control circuitry.
  • Compact Size: Typically available in a small package, saving board space.
  • Reliable Operation: Designed for stable and consistent performance.

Additional Details:

The UT2309G-AE3-R typically features a drain-source voltage (VDS) rating of -30V. The continuous drain current (ID) is usually around -4.2A (check the specific datasheet for exact values under specific test conditions). The on-resistance (RDS(ON)) at VGS = -10V is typically around 45mΩ, and at VGS = -4.5V is around 70mΩ. The device often comes in a SOT-23 package. For accurate specifications, including thermal resistance, gate charge characteristics, and safe operating area, always refer to the manufacturer's official datasheet. Proper thermal management is crucial for sustained and reliable operation. This MOSFET is well-suited for portable applications requiring efficient power management in a small form factor.

You May Also Be Interested in

Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
NXP / Nexperia
Need more? Email Us
Via
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
Toshiba Semiconductor and Storage
Lowest to $8.9258
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Protek Devices
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess