EN
  • EN
  • DE

UT2301ZG

Part No UT2301ZG
Manufacturer UTC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 396644-UT2301ZG
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian UT2301ZG CAD Model

Description

The UT2301ZG from UTC (Unisonic Technologies Co., Ltd.) is a P-channel enhancement-mode MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor). It's designed for low voltage, high-speed switching applications and load management. This device utilizes advanced trench technology to provide excellent RDS(ON), low gate charge, and operate with gate voltages as low as 2.5V.

Applications:

  • Load Switching: Used in various electronic circuits to control the power supply to different sections.
  • Power Management in Portable Devices: Efficient power control in battery-operated devices like smartphones and tablets.
  • DC-DC Converters: As a switching element in DC-DC voltage conversion circuits.
  • Solid State Relays: Replacing traditional relays with faster and more reliable solid-state solutions.

Features:

  • Low RDS(ON): Minimizes power loss due to conduction, improving efficiency.
  • Low Gate Charge: Reduces switching losses, contributing to better overall efficiency.
  • Logic Level Gate Drive: Allows direct control from microcontrollers and other logic devices.
  • Trench Technology: Provides superior performance and higher current density.
  • Lead-Free: Environmentally friendly component, compliant with RoHS standards.

Benefits:

  • Improved Efficiency: Low RDS(ON) and gate charge contribute to reduced power loss and higher efficiency in switching applications.
  • Simplified Circuit Design: Logic level gate drive enables direct interface with control circuits.
  • Reliable Performance: Rugged design ensures stable operation under various conditions.
  • Compact Size: Available in small surface mount packages, saving board space.

Additional Details:

The UT2301ZG typically comes in a SOT-23 package. Key electrical characteristics include a drain-source voltage (VDS) rating of -20V, a continuous drain current (ID) rating of around -2.6A (depending on the specific datasheet and test conditions), and an RDS(ON) value (at VGS = -4.5V) of typically 65 mΩ. It is crucial to consult the official UTC datasheet for precise specifications and application notes. The device's fast switching speed also makes it suitable for high-frequency applications.

You May Also Be Interested in

Atmel
Lowest to $32.5000
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Via
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $8.9258
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess