Products specifications Report Issue?

Reference Date Code 13+
Reference case SOT89
Manufacturer UTC
Manufacturer Homepage www.utc-ic.com
Win Source Part Number 716941-UR133AL-ADJ-B
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UR133AL-ADJ-B CAD Model

Description

The UR133AL-ADJ-B is an adjustable output voltage linear regulator manufactured by UTC (Unisonic Technologies Co., Ltd.). It's designed to provide a stable and adjustable voltage supply for various electronic circuits. This regulator is part of a family of LDO (Low Dropout) regulators, known for their efficiency and ability to operate with a small difference between input and output voltage.

Applications

  • Power management in battery-powered devices: Due to its low dropout voltage, it's suitable for applications where battery voltage decreases over time.
  • Post-regulation for switching power supplies: Used to further stabilize the output voltage of a switching regulator.
  • Linear regulation in electronic devices: Provides a stable voltage source for sensitive analog and digital circuits.
  • Voltage regulation in microcontrollers and microprocessors.
  • Powering sensors and other low-power components.

Features

  • Adjustable Output Voltage: Allows for customization of the output voltage to meet specific application requirements.
  • Low Dropout Voltage: Ensures stable operation even with a small difference between input and output voltage.
  • Overcurrent Protection: Protects the regulator and connected circuitry from damage due to excessive current draw.
  • Thermal Overload Protection: Prevents the regulator from overheating and potentially failing due to excessive power dissipation.
  • High Accuracy: Provides a stable and accurate output voltage.
  • Low Quiescent Current: Minimizes power consumption when the regulator is in standby mode.

Benefits

  • Stable Power Supply: Provides a reliable and stable voltage source for connected circuitry, improving system performance.
  • Protection from Overload: Protects the regulator and connected circuitry from damage due to overcurrent and thermal overload conditions.
  • Versatile Application: Adjustable output voltage allows for use in a wide range of applications.
  • Efficient Operation: Low dropout voltage and low quiescent current contribute to efficient power management.
  • Extended Battery Life: Low quiescent current helps to extend battery life in portable devices.

Additional Details

The UR133AL-ADJ-B typically comes in a standard surface-mount package (e.g., SOT-223 or similar). Input voltage range varies, typically from 2V to 12V, with an adjustable output voltage that can be set using external resistors. The dropout voltage is generally very low, typically around 0.5V at the rated current. It includes short circuit protection and thermal shutdown features for added reliability. Always refer to the manufacturer's datasheet for precise specifications and application guidelines.

You May Also Be Interested in

Analog Devices Inc.
8-Channel, Software-Selectable True Bipolar Input, 12-Bit Plus Sign ADC | IC ADC 12BIT SAR 20TSSOP
Lowest to $21.2275
ECAD model for AD7328BRUZ
Shindengen
Switching Power Transistor(5A NPN)
Need more? Email Us
ECAD model for 2SC4979
Analog Devices Inc.
1.6 V, Micropower 12-/10-/8-Bit ADCs | IC ADC 12BIT SAR 8MSOP
Lowest to $14.2758
ECAD model for AD7466BRMZ
Vishay
Optocoupler with Phototransistor Output
Need more? Email Us
ECAD model for 4N25GV
Analog Devices Inc.
Dual Picoampere Input Current Bipolar Op Amp | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $6.2898
ECAD model for AD706JR
Toshiba Semiconductor and Storage
TRANSISTOR (SWITCHING REGULATOR AND HIGH VOLTAGE, HIGH SPEED DC-DC CONVERTER APPLICATIONS)
Need more? Email Us
ECAD model for 2SC2792
Analog Devices Inc.
Single-Phase Energy Measurement IC with 8052 MCU, RTC, and LCD Driver | IC ENERGY METER MCU 16K 64LQFP
Need more? Email Us
ECAD model for ADE7569ASTZF16
NXP / Nexperia
Triple 3-input NAND gate
Need more? Email Us
ECAD model for 74LVC10ADB
NXP / Nexperia
Octal transceiver with direction pin; 30 ohm series termination resistors; 5 V input/output tolerant; 3-state
Lowest to $2.4371
ECAD model for 74LVC2245ABQ

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention