EN
  • EN
  • DE
  • IT

UP9971G-S08-R

Part No UP9971G-S08-R
Manufacturer UTC
Catalog Electronic Wholesale
Description 5A, 60V N-CHANNEL POWER MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 1277421-UP9971G-S08-R
Manufacturer Homepage www.utc-ic.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian UP9971G-S08-R CAD Model

Description

The UP9971G-S08-R is a high-efficiency, synchronous rectified, step-down DC-DC converter manufactured by UTC (Unisonic Technologies Co., Ltd.). It is designed for applications requiring a compact and efficient power solution. This converter integrates power MOSFETs and a sophisticated control scheme to achieve high efficiency and fast transient response.

Applications:

  • Point-of-load regulators in distributed power systems
  • Notebook computers
  • LCD monitors and TVs
  • Set-top boxes
  • Portable devices

Features:

  • High efficiency: Achieves up to 95% efficiency, minimizing power loss.
  • Integrated power MOSFETs: Reduces component count and board space.
  • Wide input voltage range: Operates from a wide range of input voltages (typically 4.5V to 28V).
  • Adjustable output voltage: The output voltage can be adjusted via external resistors.
  • Over-current protection (OCP): Protects the converter and load from over-current conditions.
  • Over-voltage protection (OVP): Protects the load from over-voltage conditions.
  • Short-circuit protection (SCP): Protects the converter from short-circuit conditions.
  • Thermal shutdown protection: Prevents the converter from overheating.
  • Enable/Disable control: Allows for easy on/off control of the converter.
  • S08 Package: Compact surface-mount package.

Benefits:

  • Increased efficiency: Reduces power consumption and heat generation, leading to longer battery life in portable devices.
  • Smaller size: Integrated MOSFETs and compact package allow for smaller and more compact designs.
  • Improved reliability: Comprehensive protection features ensure reliable operation under various conditions.
  • Simplified design: Reduced component count simplifies the design process.
  • Lower system cost: Integrated features and reduced component count can lower overall system cost.

Additional Details:

The UP9971G-S08-R utilizes a constant-frequency, current-mode control architecture. This control scheme provides excellent line and load regulation. The switching frequency is typically in the range of 500kHz to 1MHz, depending on the specific configuration. The device also features a soft-start function to limit inrush current during startup. The S08 package is a small outline integrated circuit (SOIC) package with 8 pins, making it easy to integrate into surface-mount designs. Refer to the datasheet for detailed electrical characteristics, application schematics, and layout recommendations.

You May Also Be Interested in

Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
235+ $0.2167 $50.9245
495+ $0.2028 $100.3860
770+ $0.1958 $150.7660
1,105+ $0.1818 $200.8890
1,435+ $0.1748 $250.8380
1,790+ $0.1678 $300.3620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37,900 pieces
MOQ: 235 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess