EN
  • EN
  • DE

UF5N15ZL-TN3-R

Part No UF5N15ZL-TN3-R
Manufacturer UTC
Catalog Electronic Wholesale
Description 5A, 150V N-CHANNEL POWER MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 1276921-UF5N15ZL-TN3-R
Manufacturer Homepage www.utc-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UF5N15ZL-TN3-R CAD Model

Description

The UF5N15ZL-TN3-R is an N-Channel enhancement mode power MOSFET manufactured by UTC (Unisonic Technologies Co., Ltd.). This MOSFET is designed for power switching applications requiring efficient and reliable performance. The 'ZL' likely signifies a specific characteristic of the device, possibly relating to its gate charge or on-resistance.

Applications:

  • DC-DC Converters: Used as a switching element in DC-DC converters for voltage regulation and power conversion.
  • Power Management Circuits: Implemented in power management systems for efficient power distribution and control.
  • Motor Control: Drives and controls DC motors in various applications.
  • LED Lighting: Used in LED drivers and lighting control circuits for switching and dimming.
  • Battery Management Systems: Employed in battery charging and discharging circuits.

Features:

  • Low On-Resistance (RDS(on)): Minimizes conduction losses, leading to higher efficiency.
  • Fast Switching Speed: Enables efficient operation at high frequencies.
  • Low Gate Charge (Qg): Reduces switching losses during switching transitions.
  • Avalanche Energy Rated: Provides robustness against voltage spikes and transients.
  • RoHS Compliant: Complies with the Restriction of Hazardous Substances directive.

Benefits:

  • Improved Energy Efficiency: Low RDS(on) minimizes power dissipation, improving energy efficiency.
  • Reduced Heat Generation: Lower power losses translate to less heat generation, simplifying thermal management.
  • Enhanced System Performance: Fast switching speeds enable better performance in high-frequency applications.
  • Increased Reliability: Avalanche rating provides robustness against voltage spikes, increasing reliability.
  • Environmentally Friendly: RoHS compliance ensures environmental compliance.

Additional Details:

The UF5N15ZL-TN3-R, being an N-channel MOSFET, requires a positive voltage to be applied to its gate relative to its source to turn it on. The lower the on-resistance (RDS(on)), the less power is dissipated as heat when the MOSFET is conducting current, leading to higher efficiency. The fast switching speed ensures that the MOSFET can be efficiently used in high-frequency switching applications. The low gate charge (Qg) is important because it reduces the amount of energy required to switch the MOSFET on and off, further improving efficiency. The avalanche energy rating indicates the MOSFET's ability to withstand transient voltage spikes without being damaged.

The "-TN3-R" suffix typically indicates the package type and the packaging method. TN3 usually indicates a TO-251 or TO-252 package, and "-R" means it is supplied on a reel for automated assembly. Consulting the device's datasheet is critical to determine precise electrical characteristics, such as the exact RDS(on) value, voltage and current ratings, and other important parameters. This information is essential for designing circuits that utilize the MOSFET and ensuring that it operates safely within its specifications. The specific meaning of 'ZL' should be clarified from the datasheet as it denotes some optimized characteristic of this specific MOSFET.

You May Also Be Interested in

Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess