EN
  • EN
  • DE

U74LVC1G17G

Part No U74LVC1G17G
Manufacturer UTC
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer UTC
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 841254-U74LVC1G17G
Ultra Librarian 3D Model Ultra Librarian U74LVC1G17G CAD Model

Description

The U74LVC1G17G is a single Schmitt-trigger buffer manufactured by UTC (Unisonic Technologies Co., Ltd.). This device is designed to improve signal integrity by providing hysteresis, which makes the output transition more resistant to noise on the input signal. It is part of the 74LVC family, known for its low-voltage operation and high-speed performance.

Applications

  • Signal conditioning
  • Clock signal buffering
  • Line receiving
  • Debouncing
  • Logic level translation

Features

  • Single Schmitt-trigger buffer
  • Low-voltage operation
  • High-speed performance
  • Schmitt-trigger inputs for noise immunity
  • Tiny Logic package

Benefits

  • Improved signal integrity in noisy environments
  • Reduced susceptibility to false triggering
  • Compatibility with low-voltage logic systems
  • Small footprint for space-constrained applications
  • Simplified circuit design with integrated functionality

Technical Specifications

The U74LVC1G17G typically operates with a supply voltage range of 1.65V to 5.5V. The Schmitt-trigger inputs provide hysteresis, which is the difference between the positive-going and negative-going input threshold voltages. This hysteresis helps to clean up noisy signals and prevent oscillations at the output. The device has a typical propagation delay of a few nanoseconds, enabling high-speed operation.

Specific parameters, such as input threshold voltages, hysteresis voltage, and propagation delay, are available in the official UTC datasheet for the U74LVC1G17G. The device is commonly packaged in a tiny SOT-353 or similar small package, making it suitable for space-constrained applications. It is designed to operate over a wide temperature range, ensuring reliable performance in diverse environmental conditions.

Designers integrating the U74LVC1G17G should consult the datasheet to ensure proper biasing and decoupling capacitor placement. Proper application of the Schmitt-trigger buffer allows for efficient and reliable signal conditioning in a variety of electronic systems. The U74LVC1G17G provides a cost-effective solution for improving signal integrity in low-voltage applications.

You May Also Be Interested in

Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us
Century Spring Corp
LL O= 0.625 , W= 0.091 , L= 20
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
Brady Corporation
LABEL, 1.181 IN DIA
Need more? Email Us
TE Connectivity
TOGGLE FULL BOOT BLACK
Lowest to $0.0542
Omron
SHARP CUT FILTER M27
Lowest to $299.1188
Littelfuse Inc.
GROUND FAULT CIRCUIT INTERRUPTER
Need more? Email Us
FLIR Lepton
8MM CAM W 1M SEMI-RIGID PROBE -
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
1,215+ $0.0412 $50.0580
2,960+ $0.0338 $100.0480
4,575+ $0.0328 $150.0600
6,310+ $0.0317 $200.0270
8,145+ $0.0307 $250.0515
10,910+ $0.0275 $300.0250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 306,000 pieces
MOQ: 1215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess