EN
  • EN
  • DE

U74LVC1G14G-AF5-R

Part No U74LVC1G14G-AF5-R
Manufacturer UTC
Catalog HOT - SALES and EOL Components (U - Z)
Description SINGLE SCHMITT-TRIGGER INVERTER GATE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 384913-U74LVC1G14G-AF5-R
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian U74LVC1G14G-AF5-R CAD Model

Description

The U74LVC1G14G-AF5-R is a single Schmitt-trigger inverter manufactured by UTC (Unisonic Technologies Co., Ltd.). It belongs to the 74LVC family of logic gates, known for their low-voltage CMOS technology. The Schmitt-trigger input provides hysteresis, which improves noise immunity and allows for reliable operation with slowly changing or noisy input signals. The "G" likely signifies RoHS compliance, while "-AF5-R" likely specifies tape and reel packaging details.

Applications:

  • Wave Shaping: Converts noisy or slowly changing signals into clean, sharp digital signals.
  • Oscillator Circuits: Used in relaxation oscillator circuits due to the hysteresis provided by the Schmitt-trigger inputs.
  • Pulse Shaping: Cleans up pulses in digital circuits.
  • Debouncing: Eliminates contact bounce in mechanical switches and relays.
  • Line Receivers: Improves noise immunity when receiving signals over long lines.

Features:

  • Single Inverter Gate: Contains one independent inverting gate.
  • Schmitt-Trigger Input: Provides hysteresis for noise immunity and wave shaping.
  • Low-Voltage CMOS Technology: Offers low-voltage operation with low power consumption (LVC Family).
  • Wide Operating Voltage Range: Typically operates from 1.65V to 5.5V.
  • Low Quiescent Current: Minimizes power consumption in standby mode.
  • High Noise Immunity: Reduces the likelihood of false triggering due to noise.

Benefits:

  • Improved Signal Integrity: The Schmitt-trigger input ensures clean and reliable digital signals, even in noisy environments.
  • Simplified Circuit Design: Reduces the need for external components for noise filtering and debouncing.
  • Increased System Reliability: The U74LVC1G14G's noise immunity contributes to overall system stability.
  • Reduced Power Consumption: Low power consumption makes it suitable for battery-powered applications.
  • Versatile Functionality: Can be used in a wide variety of applications requiring signal inversion, wave shaping, and noise filtering.

Additional Details:

The U74LVC1G14G-AF5-R is commonly available in small surface-mount packages (e.g., SOT-23, SC-70). Designers should consult the manufacturer's datasheet for specific electrical characteristics, timing specifications, and package dimensions. This component is frequently employed in digital electronics, instrumentation, and control systems where signal conditioning and noise immunity are paramount.

You May Also Be Interested in

Atmel
Need more? Email Us
Qualcomm
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.3269
Protek Devices
Need more? Email Us
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
Need more? Email Us
ON Semiconductor
Lowest to $3.3622
Protek Devices
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess